Texas Instruments CY74FCT821T 10-Bit Bus Interface Flip-Flops with 3-State Outputs CY74FCT821CTQCT

Description
10-Bit Bus Interface Flip-Flops with 3-State Outputs 24-SSOP -40 to 85
Request a Quote Datasheet
Description
10-Bit Bus Interface Flip-Flops with 3-State Outputs 24-SSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
CY74FCT821T 10-Bit Bus Interface Flip-Flops with 3-State Outputs
CY74FCT821CTQCT
CY74FCT821T 10-Bit Bus Interface Flip-Flops with 3-State Outputs CY74FCT821CTQCT
10-Bit Bus Interface Flip-Flops with 3-State Outputs 24-SSOP -40 to 85

10-Bit Bus Interface Flip-Flops with 3-State Outputs 24-SSOP -40 to 85

Buy Now Datasheet
Flip Flops - 296-14585-2-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-14585-2-ND
Flip Flops 296-14585-2-ND
"Flip Flop 1 Element D-Type 10 Bit Positive Edge 24-SSOP (0.154"", 3.90mm Width)"

"Flip Flop 1 Element D-Type 10 Bit Positive Edge 24-SSOP (0.154"", 3.90mm Width)"

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - CY74FCT821CTQCT
000334-CY74FCT821CTQCT
Logic - Logic - Flip Flops - CY74FCT821CTQCT 000334-CY74FCT821CTQCT
Manufacturer: Texas Instruments Win Source Part Number: 000334-CY74FCT821CTQ CT Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Current - Output High, Low: 32mA, 64mA Number of Elements: 1 Number of Bits per Element: 10 Max Propagation Delay @ V, Max CL: 6ns @ 50pF Trigger Type: Positive Edge Current - Quiescent: 200μA Input Capacitance: 5pF Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 24-SSOP (0.154", 3.90mm Width) Purpose: Standard Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 000334-CY74FCT821CTQCT
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 32mA, 64mA
Number of Elements: 1
Number of Bits per Element: 10
Max Propagation Delay @ V, Max CL: 6ns @ 50pF
Trigger Type: Positive Edge
Current - Quiescent: 200μA
Input Capacitance: 5pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 24-SSOP (0.154", 3.90mm Width)
Purpose: Standard
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Flip Flops - CY74FCT821CTQCT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop 1 Element D-Type 10 Bit Positive Edge 24-SSOP (0.154", 3.90mm Width)

Flip Flop 1 Element D-Type 10 Bit Positive Edge 24-SSOP (0.154", 3.90mm Width)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - CY74FCT821CTQCT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
CY74FCT821CTQCT
Integrated Circuits (ICs) - Logic - Flip Flops CY74FCT821CTQCT
IC FF D-TYPE SNGL 10BIT 24QSOP

IC FF D-TYPE SNGL 10BIT 24QSOP

Supplier's Site
Logic - Flip Flops - CY74FCT821CTQCT - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
CY74FCT821CTQCT
Logic - Flip Flops CY74FCT821CTQCT
IC FF D-TYPE SNGL 10BIT 24QSOP

IC FF D-TYPE SNGL 10BIT 24QSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number CY74FCT821CTQCT 296-14585-2-ND 000334-CY74FCT821CTQCT CY74FCT821CTQCT CY74FCT821CTQCT CY74FCT821CTQCT
Product Name CY74FCT821T 10-Bit Bus Interface Flip-Flops with 3-State Outputs Flip Flops Logic - Logic - Flip Flops - CY74FCT821CTQCT Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Logic - Flip Flops
Supply Voltage 5V; 5 4.75V ~ 5.25V 4.75 V ~ 5.25 V 4.75V ~ 5.25V
Propagation Delay 6 ns 6 ns 6 ns
fMAX 70 MHz
Operating Current 0.2000 mA
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

SN54ACT374-SP Octal D-type Edge-Triggered Flip-Flops With 3-State Outputs - 5962-8763101VRA - Texas Instruments
Specs
Output Characteristics 3-State
Propagation Delay 11.5 ns
fMAX 90 MHz
View Details
SN74AUCH16374 16-Bit Edge-Triggered D-Type Flip-Flop With 3-State Outputs - 74AUCH16374DGGRG4 - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 1.2V; 1.5V; 1.8V; 2.5V; 0.8,1.2,1.5,1.8,2.5
Output Characteristics 3-State
View Details