Octal D-type flip-flop with data enable in a 20-pin SOIC package, operating from 2 V to 6 V, with a temperature range of -55°C to 125°C and a typical propagation delay of 14 ns at 5 V and 15 pF load.
High Speed CMOS Logic Octal D-Type Flip-Flops with Data Enable 20-SOIC -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | Flip-Flops |
| Product Number | CD74HC377M96G4 |
| Product Name | CD74HC377 High Speed CMOS Logic Octal D-Type Flip-Flops with Data Enable |
| Flip-Flop Type | D |
| Supply Voltage | 3.3V; 5V; 3.3,5 |
| Propagation Delay | 37 ns |
| fMAX | 28 MHz |