Texas Instruments CD74HCT175 High Speed CMOS Logic Quad D-Type Flip-Flop with Reset CD74HCT175M96

Description
High Speed CMOS Logic Quad D-Type Flip-Flop with Reset 16-SOIC -55 to 125
Request a Quote
Description
High Speed CMOS Logic Quad D-Type Flip-Flop with Reset 16-SOIC -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Quad D-type flip-flop with asynchronous reset and complementary outputs, fabricated in high-speed CMOS logic, available in a 16-pin SOIC package with operating temperature range of -55°C to 125°C and supply voltage range of 4.5V to 5.5V for HCT types.

Datasheet Summary
Powered by GS/AI

Quad D-type flip-flop with asynchronous reset and complementary outputs, fabricated in high-speed CMOS logic, available in a 16-pin SOIC package with operating temperature range of -55°C to 125°C and supply voltage range of 4.5V to 5.5V for HCT types.

Suppliers

Company
Product
Description
Supplier Links
CD74HCT175 High Speed CMOS Logic Quad D-Type Flip-Flop with Reset - CD74HCT175M96 - Texas Instruments
Dallas, TX, United States
CD74HCT175 High Speed CMOS Logic Quad D-Type Flip-Flop with Reset
CD74HCT175M96
CD74HCT175 High Speed CMOS Logic Quad D-Type Flip-Flop with Reset CD74HCT175M96
High Speed CMOS Logic Quad D-Type Flip-Flop with Reset 16-SOIC -55 to 125

High Speed CMOS Logic Quad D-Type Flip-Flop with Reset 16-SOIC -55 to 125

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - CD74HCT175M96
1028496-CD74HCT175M96
Logic - Logic - Flip Flops - CD74HCT175M96 1028496-CD74HCT175M96
Manufacturer: Texas Instruments Win Source Part Number: 1028496-CD74HCT175M9 6 Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Differential Current - Output High, Low: 4mA, 4mA Number of Elements: 1 Number of Bits per Element: 4 Max Propagation Delay @ V, Max CL: 33ns @ 4.5V, 50pF Trigger Type: Positive Edge Current - Quiescent: 8μA Input Capacitance: 10pF Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C (TA) Dimension: 16-SOIC (0.154", 3.90mm Width) Purpose: Master Reset Supply Voltage - Operating: 4.5 V to 5.5 V Max Frequency: 25MHz Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1028496-CD74HCT175M96
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Differential
Current - Output High, Low: 4mA, 4mA
Number of Elements: 1
Number of Bits per Element: 4
Max Propagation Delay @ V, Max CL: 33ns @ 4.5V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 8μA
Input Capacitance: 10pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Dimension: 16-SOIC (0.154", 3.90mm Width)
Purpose: Master Reset
Supply Voltage - Operating: 4.5 V to 5.5 V
Max Frequency: 25MHz
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - CD74HCT175M96 - Rochester Electronics
Newburyport, MA, United States
D Flip-Flop, HCT Series, 4-Func, Positive Edge Triggered, 4-Bit, Complementary Output, CMOS, PDSO16

D Flip-Flop, HCT Series, 4-Func, Positive Edge Triggered, 4-Bit, Complementary Output, CMOS, PDSO16

Supplier's Site Datasheet
Flip Flops - 296-12837-6-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-12837-6-ND
Flip Flops 296-12837-6-ND
"Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-SOIC (0.154"", 3.90mm Width)"

"Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Flip Flops - 296-12837-2-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-12837-2-ND
Flip Flops 296-12837-2-ND
"Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-SOIC (0.154"", 3.90mm Width)"

"Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Flip Flops - 296-12837-1-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-12837-1-ND
Flip Flops 296-12837-1-ND
"Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-SOIC (0.154"", 3.90mm Width)"

"Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Logic - Flip Flops - CD74HCT175M96 - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
CD74HCT175M96
Logic - Flip Flops CD74HCT175M96
IC FF D-TYPE SNGL 4BIT 16SOIC

IC FF D-TYPE SNGL 4BIT 16SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - CD74HCT175M96 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
CD74HCT175M96
Integrated Circuits (ICs) - Logic - Flip Flops CD74HCT175M96
IC FF D-TYPE SNGL 4BIT 16SOIC

IC FF D-TYPE SNGL 4BIT 16SOIC

Supplier's Site
Flip Flops - CD74HCT175M96 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
CD74HCT175M96
Flip Flops CD74HCT175M96
Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-SOIC (0.154", 3.90mm Width)

Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-SOIC (0.154", 3.90mm Width)

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number CD74HCT175M96 1028496-CD74HCT175M96 CD74HCT175M96 296-12837-6-ND CD74HCT175M96 CD74HCT175M96 CD74HCT175M96
Product Name CD74HCT175 High Speed CMOS Logic Quad D-Type Flip-Flop with Reset Logic - Logic - Flip Flops - CD74HCT175M96 Flip Flops Logic - Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops
Flip-Flop Type D D D
Supply Voltage 5V; 5 4.5 V ~ 5.5 V 4.5V ~ 5.5V 4.5V ~ 5.5V
Propagation Delay 41 ns 33 ns 33 ns
fMAX 25 MHz 25 MHz 25 MHz
Operating Current 0.0800 mA
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 54F74LM - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - 54ACT374WG-MLS - Rochester Electronics
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Package Type SOP20; SOP
View Details
3 suppliers
Flip Flops - 100355W-QMLV - Quarktwin Technology Ltd.
Specs
Supply Voltage -4.2V ~ -5.7V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 24-CFlatpack
View Details
2 suppliers
SN54AC574 Octal D-type Edge-Triggered Flip-Flops with 3-State Outputs - 5962-9677301QSA - Texas Instruments
Specs
Supply Voltage 3.3V; 5V; 3.3,5
Output Characteristics 3-State
Propagation Delay 15 ns
View Details