Texas Instruments SN54HC74 Dual D-type Positive-Edge-Triggered Flip-Flops With Clear And Preset JM38510/65302BCA

Description
Dual D-type Positive-Edge-Trigge red Flip-Flops With Clear And Preset 14-CDIP -55 to 125
Request a Quote Datasheet
Description
Dual D-type Positive-Edge-Trigge red Flip-Flops With Clear And Preset 14-CDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN54HC74 Dual D-type Positive-Edge-Triggered Flip-Flops With Clear And Preset - JM38510/65302BCA - Texas Instruments
Dallas, TX, United States
SN54HC74 Dual D-type Positive-Edge-Triggered Flip-Flops With Clear And Preset
JM38510/65302BCA
SN54HC74 Dual D-type Positive-Edge-Triggered Flip-Flops With Clear And Preset JM38510/65302BCA
Dual D-type Positive-Edge-Trigge red Flip-Flops With Clear And Preset 14-CDIP -55 to 125

Dual D-type Positive-Edge-Triggered Flip-Flops With Clear And Preset 14-CDIP -55 to 125

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - JM38510/65302BCA
1191704-JM38510/65302BCA
Logic - Logic - Flip Flops - JM38510/65302BCA 1191704-JM38510/65302BCA
Manufacturer: Texas Instruments Win Source Part Number: 1191704-JM38510/6530 2BCA Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1191704-JM38510/65302BCA
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now
Flip Flops - JM38510/65302BCA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop Element Bit

Flip Flop Element Bit

Buy Now Datasheet
Flip Flops - JM38510/65302BCA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-CDIP (0.300", 7.62mm)

Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-CDIP (0.300", 7.62mm)

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
JM38510/65302BCA
Integrated Circuits (ICs) - Logic - Flip Flops JM38510/65302BCA
DUAL D-TYPE POSITIVE-EDGE-TRIGGE

DUAL D-TYPE POSITIVE-EDGE-TRIGGE

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics Quarktwin Technology Ltd. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number JM38510/65302BCA 1191704-JM38510/65302BCA JM38510/65302BCA JM38510/65302BCA JM38510/65302BCA
Product Name SN54HC74 Dual D-type Positive-Edge-Triggered Flip-Flops With Clear And Preset Logic - Logic - Flip Flops - JM38510/65302BCA Flip Flops Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Triggering Positive-edge Triggered
Supply Voltage 3.3V; 5V; 3.3,5 2V ~ 6V
Propagation Delay 37 ns
fMAX 28 MHz
Operating Current 0.0400 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54ABT273 Octal Edge-Triggered D-type Flip-Flops With Clear - 5962-9321701Q2A - Texas Instruments
Specs
Flip-Flop Type D
Propagation Delay 7.3 ns
fMAX 150 MHz
View Details
Flip Flops - 54ACT109WRQMLV - Quarktwin Technology Ltd.
Specs
Flip-Flop Type J-K
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers