Texas Instruments SN54ALS74A Dual Positive-Edge-Triggered D-type Flip-Flops With Clear And Preset JM38510/37101B2A

Description
Dual Positive-Edge-Trigge red D-type Flip-Flops With Clear And Preset 20-LCCC -55 to 125
Request a Quote Datasheet
Description
Dual Positive-Edge-Trigge red D-type Flip-Flops With Clear And Preset 20-LCCC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN54ALS74A Dual Positive-Edge-Triggered D-type Flip-Flops With Clear And Preset - JM38510/37101B2A - Texas Instruments
Dallas, TX, United States
SN54ALS74A Dual Positive-Edge-Triggered D-type Flip-Flops With Clear And Preset
JM38510/37101B2A
SN54ALS74A Dual Positive-Edge-Triggered D-type Flip-Flops With Clear And Preset JM38510/37101B2A
Dual Positive-Edge-Trigge red D-type Flip-Flops With Clear And Preset 20-LCCC -55 to 125

Dual Positive-Edge-Triggered D-type Flip-Flops With Clear And Preset 20-LCCC -55 to 125

Buy Now Datasheet
 - JM38510/37101B2A - Rochester Electronics
Newburyport, MA, United States
D Flip-Flop, ALS Series, 2-Func, Positive Edge Triggered, 1-Bit, Complementary Output, TTL, CQCC20

D Flip-Flop, ALS Series, 2-Func, Positive Edge Triggered, 1-Bit, Complementary Output, TTL, CQCC20

Supplier's Site Datasheet
Flip Flops - JM38510/37101B2A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop Element Bit

Flip Flop Element Bit

Buy Now Datasheet
Flip Flops - JM38510/37101B2A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop 2 Element D-Type 1 Bit Positive Edge 20-CLCC

Flip Flop 2 Element D-Type 1 Bit Positive Edge 20-CLCC

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
JM38510/37101B2A
Integrated Circuits (ICs) - Logic - Flip Flops JM38510/37101B2A
DUAL POSITIVE-EDGE-TRIGGE RED D-T

DUAL POSITIVE-EDGE-TRIGGERED D-T

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics Quarktwin Technology Ltd. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number JM38510/37101B2A JM38510/37101B2A JM38510/37101B2A JM38510/37101B2A JM38510/37101B2A
Product Name SN54ALS74A Dual Positive-Edge-Triggered D-type Flip-Flops With Clear And Preset Flip Flops Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Flip-Flop Type D D
Triggering Positive-edge Triggered Positive-edge Triggered
Propagation Delay 18 ns
fMAX 75 MHz
Operating Current 4 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54AHC374 Octal Edge-Triggered D-type Flip-Flops With 3-State Outputs - 5962-9686401QRA - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 3.3V; 5V; 3.3,5
Output Characteristics 3-State
View Details
Flip Flops - 54F174LMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
SN54ALS564B Octal D-type Edge Triggered Flip-Flops with 3-state Outputs - 5962-88728012A - Texas Instruments
Specs
Output Characteristics 3-State
Propagation Delay 14 ns
fMAX 75 MHz
View Details
SN74ABT162823A 18-Bit Bus-Interface Flip-Flops With 3-State Outputs - 74ABT162823ADGGRE4 - Texas Instruments
Specs
Supply Voltage 5V; 5
Output Characteristics 3-State
Propagation Delay 7.5 ns
View Details
3 suppliers