The SN74LVC1G374-Q1 is an automotive-grade, single D-type flip-flop with a 3-state output, designed for 1.65-V to 5.5-V operation and suitable for buffer registers, I/O ports, and bus drivers. It is housed in a 6-pin SC70 (DCK) package with dimensions supporting 3.2 mm length and 2.55 mm width. The device operates over a temperature range of -40°C to 125°C, supports up to ±24-mA output drive at 3.3 V, and features a maximum propagation delay of 4 ns at 3.3 V. The output-enable input allows Outputs to be placed in a high-impedance state. It exceeds JESD78 Class II latch-up performance and JESD22 ESD protection standards including 2000 V human-body model, 200 V machine model, and 1000 V charged-device model.
Automotive Catalog Single D-Type Flip-Flop with 3-State Output 6-SC70 -40 to 125
Flip Flop 1 Element D-Type 1 Bit Positive Edge 6-TSSOP, SC-88, SOT-363
Flip Flop 1 Element D-Type 1 Bit Positive Edge 6-TSSOP, SC-88, SOT-363
Flip Flop 1 Element D-Type 1 Bit Positive Edge 6-TSSOP, SC-88, SOT-363
SN74LVC1G374-Q1 Automotive Catalog Single D-Type Flip-Flop with 3-State Output
SN74LVC1G374-Q1 Automotive Catalog Single D-Type Flip-Flop with 3-State Output
IC FF D-TYPE SNGL 1BIT SC70-6
IC FF D-TYPE SNGL 1BIT SC70-6
Flip Flop 1 Element D-Type 1 Bit Positive Edge 6-TSSOP, SC-88, SOT-363
Flip Flop 1 Element D-Type 1 Bit Positive Edge 6-TSSOP, SC-88, SOT-363
| Texas Instruments | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | CLVC1G374QDCKRQ1 | 296-36925-2-ND | CLVC1G374QDCKRQ1 | CLVC1G374QDCKRQ1 | CLVC1G374QDCKRQ1 | CLVC1G374QDCKRQ1 |
| Product Name | SN74LVC1G374-Q1 Automotive Catalog Single D-Type Flip-Flop with 3-State Output | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Logic - Flip Flops | Flip Flops | |
| Flip-Flop Type | D | D | D | |||
| Supply Voltage | 1.8V; 2.5V; 3.3V; 5V; 1.8,2.5,3.3,5 | 1.65V ~ 5.5V | 1.65V ~ 5.5V | |||
| Output Characteristics | 3-State | 3-State | 3-State | |||
| Propagation Delay | 18.3 ns | 5 ns | ||||
| fMAX | 150 MHz | 175 MHz |