High-Speed CMOS Logic octal D-type flip-flop with data enable in a 20-pin SOIC package, operating from 4.5V to 5.5V with a temperature range of -55°C to 125°C and a typical propagation delay of 16 ns at VCC = 5V.
High Speed CMOS Logic Octal D-Type Flip-Flop with Data Enable 20-SOIC -55 to 125
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)
IC FF D-TYPE SNGL 8BIT 20SOIC
IC FF D-TYPE SNGL 8BIT 20SOIC
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | CD74HCT377ME4 | CD74HCT377ME4-ND | CD74HCT377ME4 | CD74HCT377ME4 | CD74HCT377ME4 |
| Product Name | CD74HCT377 High Speed CMOS Logic Octal D-Type Flip-Flop with Data Enable | Flip Flops | Flip Flops | Logic - Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops |
| Flip-Flop Type | D | D | D | ||
| Supply Voltage | 5V; 5 | 4.5V ~ 5.5V | 4.5V ~ 5.5V | ||
| Propagation Delay | 48 ns | 38 ns | |||
| fMAX | 25 MHz | 50 MHz | |||
| Operating Current | 0.0800 mA |