Texas Instruments High-Performance Analog Logic - Flip Flops CY74FCT377TQCTE4

Description
IC FF D-TYPE SNGL 8BIT 20QSOP
Datasheet
Description
IC FF D-TYPE SNGL 8BIT 20QSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Flip Flops - CY74FCT377TQCTE4 - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
CY74FCT377TQCTE4
Logic - Flip Flops CY74FCT377TQCTE4
IC FF D-TYPE SNGL 8BIT 20QSOP

IC FF D-TYPE SNGL 8BIT 20QSOP

Supplier's Site Datasheet
Flip Flops - CY74FCT377TQCTE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SSOP (0.154", 3.90mm Width)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SSOP (0.154", 3.90mm Width)

Buy Now

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops
Product Number CY74FCT377TQCTE4 CY74FCT377TQCTE4
Product Name Logic - Flip Flops Flip Flops
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
Flip-Flop Type D
Unlock Full Specs
to access all available technical data

Similar Products

SN54LVTH574 3.3-V ABT Octal Edge-Triggered D-type Flip-Flops With 3-State Outputs - 5962-9583201QSA - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 3.6V
Output Characteristics 3-State
View Details
Flip Flops - 1727-6440-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 2V ~ 6V
View Details
3 suppliers
Logic - Flip Flops - 74AC574SJX - Lingto Electronic Limited
Specs
fMAX 153 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details