Texas Instruments SN54LS112A Dual J-K Negative-Edge-Triggered Flip-Flops With Preset And Clear JM38510/30103BEA

Description
Dual J-K Negative-Edge-Trigge red Flip-Flops With Preset And Clear 16-CDIP -55 to 125
Request a Quote
Description
Dual J-K Negative-Edge-Trigge red Flip-Flops With Preset And Clear 16-CDIP -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN54LS112A is a dual J-K negative-edge-triggered flip-flop designed for use in digital circuits. It features preset and clear functions, allowing for flexible operation in various applications. The device is housed in a 16-pin CDIP package and operates over a temperature range of -55°C to 125°C, making it suitable for military and industrial environments. The part number JM38510/30103BEA indicates its compliance with military specifications. This flip-flop is ideal for applications requiring reliable state storage and control in synchronous systems.

Datasheet Summary
Powered by GS/AI

The SN54LS112A is a dual J-K negative-edge-triggered flip-flop designed for use in digital circuits. It features preset and clear functions, allowing for flexible operation in various applications. The device is housed in a 16-pin CDIP package and operates over a temperature range of -55°C to 125°C, making it suitable for military and industrial environments. The part number JM38510/30103BEA indicates its compliance with military specifications. This flip-flop is ideal for applications requiring reliable state storage and control in synchronous systems.

Suppliers

Company
Product
Description
Supplier Links
SN54LS112A Dual J-K Negative-Edge-Triggered Flip-Flops With Preset And Clear - JM38510/30103BEA - Texas Instruments
Dallas, TX, United States
SN54LS112A Dual J-K Negative-Edge-Triggered Flip-Flops With Preset And Clear
JM38510/30103BEA
SN54LS112A Dual J-K Negative-Edge-Triggered Flip-Flops With Preset And Clear JM38510/30103BEA
Dual J-K Negative-Edge-Trigge red Flip-Flops With Preset And Clear 16-CDIP -55 to 125

Dual J-K Negative-Edge-Triggered Flip-Flops With Preset And Clear 16-CDIP -55 to 125

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
JM38510/30103BEA
Integrated Circuits (ICs) - Logic - Flip Flops JM38510/30103BEA
DUAL J-K NEGATIVE-EDGE-TRIGGE RED

DUAL J-K NEGATIVE-EDGE-TRIGGERED

Supplier's Site
Flip Flops - JM38510/30103BEA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop Element Bit

Flip Flop Element Bit

Buy Now Datasheet
Flip Flops - JM38510/30103BEA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop 2 Element JK Type 1 Bit Negative Edge 16-CDIP (0.300", 7.62mm)

Flip Flop 2 Element JK Type 1 Bit Negative Edge 16-CDIP (0.300", 7.62mm)

Buy Now Datasheet

Technical Specifications

  Texas Instruments Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number JM38510/30103BEA JM38510/30103BEA JM38510/30103BEA JM38510/30103BEA
Product Name SN54LS112A Dual J-K Negative-Edge-Triggered Flip-Flops With Preset And Clear Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops Flip Flops
Triggering Negative-edge Triggered
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC DIP; 16-CDIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - 100151DC - Rochester Electronics
Specs
Flip-Flop Type D
Package Type DIP; CDIP
View Details
3 suppliers
Flip Flops - 74175DCQR - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 4.75V ~ 5.25V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
CY74FCT16823T 18-Bit D-Type Flip-Flops with 3-State Outputs - 74FCT16823CTPVCTG4 - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 5V; 5
Propagation Delay 12.5 ns
View Details
5 suppliers
74AC11074 Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear and Preset - 74AC11074N - Texas Instruments
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 3V; 3.3V; 5V; 3.3,5
View Details
7 suppliers