Hex D-type flip-flops with clear in a 20-pin LCCC package, operating from -55 to 125 °C.
Hex D-type Flip-Flops With Clear 20-LCCC -55 to 125
D Flip-Flop, LS Series, 6-Func, Positive Edge Triggered, 6-Bit, True Output, TTL, CQCC20
Flip Flop 1 Element D-Type 6 Bit Positive Edge 20-CLCC
HEX D-TYPE FLIP-FLOPS WITH CLEAR
| Texas Instruments | Rochester Electronics | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | JM38510/30106B2A | JM38510/30106B2A | JM38510/30106B2A | JM38510/30106B2A | JM38510/30106B2A |
| Product Name | SN54LS174 Hex D-type Flip-Flops With Clear | Flip Flops | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | |
| Flip-Flop Type | D | D | |||
| Propagation Delay | 30 ns | ||||
| fMAX | 35 MHz | ||||
| Operating Current | 26 mA | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |