The CD74HC73E is a dual J-K flip-flop with asynchronous reset and complementary outputs, built using silicon gate CMOS technology for LSTTL-compatible performance at low power consumption. It operates over a temperature range of -55℃ to 125℃ and is housed in a 14-pin PDIP package measuring 19.31 mm × 6.35 mm. The device supports fanout of 10 LSTTL loads, features buffered inputs with hysteresis for improved noise immunity, and operates with a supply voltage of 2 V to 6 V. Propagation delay and transition times are balanced for reliable high-speed operation.
High Speed CMOS Logic Dual Negative-Edge-Trigge
"Flip Flop 2 Element JK Type 1 Bit Negative Edge 14-DIP (0.300"", 7.62mm)"
Manufacturer: Texas Instruments
Win Source Part Number: 012935-CD74HC73E
Packaging: Tube/Rail
Type: JK Type
Mounting: Through Hole
Output Type: Differential
Current - Output High, Low: 5.2mA, 5.2mA
Number of Elements: 2
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 28ns @ 6V, 50pF
Trigger Type: Negative Edge
Current - Quiescent: 4μA
Input Capacitance: 10pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Dimension: 14-DIP (0.300", 7.62mm)
Purpose: Reset
Supply Voltage - Operating: 2 V to 6 V
Max Frequency: 60MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
J-K Flip-Flop, HC/UH Series, 2-Func, Negative Edge Triggered, 2-Bit, Complementary Output, CMOS, PDIP14
Flip Flop JK-Type Neg-Edge Dual 14P PDIP
Flip Flop JK-Type Neg-Edge Dual 14P PDIP
Flip Flop JK-Type Neg-Edge Dual 14P PDIP
IC FF JK TYPE DUAL 1BIT 14DIP
IC FF JK TYPE DUAL 1BIT 14DIP
Flip Flop 2 Element JK Type 1 Bit Negative Edge 14-DIP (0.300", 7.62mm)
IC, LOGIC, 74HC, FLIP-FLOP; Logic Family / Base Number:74HC73; Flip-Flop Type:JK; Propagation Delay:13ns; Frequency:35MHz; Output Current:5.2mA; Logic Case Style:DIP; No. of Pins:14Pins; Trigger Type:Negative Edge; IC Output RoHS Compliant: Yes
| Texas Instruments | DigiKey | Win Source Electronics | Rochester Electronics | RS Components, Ltd. | RS Components, Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | CD74HC73E | 296-26013-5-ND | 012935-CD74HC73E | CD74HC73E | 6630420 | 6630420P | CD74HC73E | CD74HC73E | CD74HC73E | 28AH2077 |
| Product Name | CD74HC73 High Speed CMOS Logic Dual Negative-Edge-Triggered J-K Flip-Flops with Reset | Flip Flops | Logic - Logic - Flip Flops - CD74HC73E | Flip Flop ICs | Flip Flop ICs | Logic - Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops | Ic, Logic, 74Hc, Flip-Flop; Logic Family / Base Number Texas Instruments | |
| Flip-Flop Type | J-K | J-K | J-K | |||||||
| Triggering | Negative-edge Triggered | Negative-edge Triggered | Negative-edge Triggered; Negative Edge | Negative-edge Triggered | Negative-edge Triggered | |||||
| Supply Voltage | 3.3V; 5V; 3.3,5 | 2V ~ 6V | 2 V ~ 6 V | 2V ~ 6V | ||||||
| Propagation Delay | 40 ns | 28 ns | 28 ns | 160 ns | 13 ns | |||||
| fMAX | 70 MHz | 60 MHz | 60 MHz | 35 MHz |