The CLVTH16374IDGGREP is a 16-bit edge-triggered D-type flip-flop with 3-state outputs, designed for 3.3-V operation with TTL-compatible 5-V inputs, and supports bus hold on data inputs to eliminate external pullup/pulldown resistors. It is packaged in a 48-pin TSSOP (DGG) and operates over a temperature range of -40°C to 85°C. The device supports hot insertion with power-up 3-state and I_off circuitry, maintains outputs in high-impedance during power transitions, and meets JESD 17 for latch-up performance and JESD 22 for ESD protection (2000-V human-body model, 200-V machine model).
Enhanced Product 3.3-V Abt 16-Bit Edge-Triggered D-Type Flip-Flops With 3-State Outputs 48-TSSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1161934-CLVTH16374ID
Series: 74LVTH
Packaging: Reel - TR
Type: D-Type
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 48-TFSOP (0.240", 6.10mm Width)
Mounting: SMD
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 32mA, 64mA
Operating Supply Voltage: 2.7 V ~ 3.6 V
Function: Standard
Number of Elements: 2
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 4.5ns @ 3.3V, 50pF
Current - Quiescent: 190μA
Input Capacitance: 3pF
Part Status: Obsolete(EOL)
Family Name: CLVTH16374
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Clock Frequency: 160MHz
Alternative Parts (Cross-Reference): 74LVTH16374MTDX_NL; 74LVTH16374MTDX; 74LVTH16374MTDX_Q;
Introduction Date: February 14, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
"Flip Flop 2 Element D-Type 8 Bit Positive Edge 48-TFSOP (0.240"", 6.10mm Width)"
IC FF D-TYPE DUAL 8BIT 48TSSOP
Flip Flop 2 Element D-Type 8 Bit Positive Edge 48-TFSOP (0.240", 6.10mm Width)
IC FF D-TYPE DUAL 8BIT 48TSSOP
| Texas Instruments | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | CLVTH16374IDGGREP | 1161934-CLVTH16374IDGGREP | 296-22136-2-ND | CLVTH16374IDGGREP | CLVTH16374IDGGREP | CLVTH16374IDGGREP |
| Product Name | SN74LVTH16374-EP Enhanced Product 3.3-V Abt 16-Bit Edge-Triggered D-Type Flip-Flops With 3-State Outputs | Logic - Logic - Flip Flops - CLVTH16374IDGGREP | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops | Logic - Flip Flops |
| Flip-Flop Type | D | D | D | |||
| Supply Voltage | 3.3V; 3.6V; 3.3 | 2.7 V ~ 3.6 V | 2.7V ~ 3.6V | 3.6V; 2.7V ~ 3.6V | ||
| Output Characteristics | 3-State | 3-State | ||||
| Propagation Delay | 4.5 ns | 4.5 ns | 4.5 ns | |||
| fMAX | 160 MHz | 160 MHz | 160 MHz |