CD74HCT574M96 is an octal D-type flip-flop with 3-state outputs, designed for high-speed CMOS logic applications. It operates from 4.5 V to 5.5 V, features direct LSTTL input compatibility, and has a propagation delay of 15 ns at 5 V and 15 pF. The device is housed in a 20-pin SOIC package measuring 12.80 mm × 7.50 mm and supports an operating temperature range of -55°C to 125°C. It can drive 15 LSTTL loads and is designed for bus line driving. The output enable control is independent of register operation, allowing outputs to be placed in a high-impedance state. Moisture sensitivity level is Level-1, with a peak reflow temperature of 260°C.
High Speed CMOS Logic Octal Positive-Edge-Trigge
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"
IC FF D-TYPE SNGL 8BIT 20SOIC
IC FF D-TYPE SNGL 8BIT 20SOIC
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)
| Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | CD74HCT574M96G4 | CD74HCT574M96G4-ND | CD74HCT574M96G4 | CD74HCT574M96G4 | CD74HCT574M96G4 |
| Product Name | CD74HCT574 High Speed CMOS Logic Octal Positive-Edge-Triggered D-Type Flip-Flops with 3-State Outputs | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Logic - Flip Flops | Flip Flops |
| Flip-Flop Type | D | D | D | ||
| Triggering | Positive-edge Triggered | Positive-edge Triggered | |||
| Supply Voltage | 5V; 5 | 4.5V ~ 5.5V | 4.5V ~ 5.5V | ||
| Output Characteristics | 3-State | 3-State | |||
| Propagation Delay | 41 ns | 33 ns |