The SN74LVC1G175-EP is a single D-type flip-flop with asynchronous clear, designed for 1.65-V to 5.5-V operation, featuring an asynchronous clear input that forces the output low regardless of the clock or data state. It is packaged in a 6-pin SC70 (DCK) case, operates over a temperature range of -55°C to 125°C, and supports 24-mA output drive at 3.3 V. The device meets JESD78 Class II latch-up performance criteria, exceeds 2000-V human-body-model and 1000-V charged-device-model
Enhanced Product Single D-Type Flip-Flop With Asynchronous Clear 6-SC70 -55 to 125
Flip Flop 1 Element D-Type 1 Bit Positive Edge 6-TSSOP, SC-88, SOT-363
IC FF D-TYPE SNGL 1BIT SC70-6
Flip Flop 1 Element D-Type 1 Bit Positive Edge 6-TSSOP, SC-88, SOT-363
IC FF D-TYPE SNGL 1BIT SC70-6
| Texas Instruments | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | CLVC1G175MDCKREPG4 | CLVC1G175MDCKREPG4-ND | CLVC1G175MDCKREPG4 | CLVC1G175MDCKREPG4 | CLVC1G175MDCKREPG4 |
| Product Name | SN74LVC1G175-EP Enhanced Product Single D-Type Flip-Flop With Asynchronous Clear | Flip Flops | Logic - Flip Flops | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops |
| Flip-Flop Type | D | D | D | ||
| Supply Voltage | 1.8V; 2.5V; 3.3V; 5V; 1.8,2.5,3.3,5 | 1.65V ~ 5.5V | 1.65V ~ 5.5V | ||
| Propagation Delay | 16 ns | 5 ns | |||
| fMAX | 150 MHz | 175 MHz | |||
| Operating Current | 0.0100 mA |