Texas Instruments High-Performance Analog Flip Flops CY74FCT2574ATQCT

Description
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SSOP (0.154"", 3.90mm Width)"
Request a Quote Datasheet
Description
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SSOP (0.154"", 3.90mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flip Flops - 296-13635-2-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-13635-2-ND
Flip Flops 296-13635-2-ND
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SSOP (0.154"", 3.90mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SSOP (0.154"", 3.90mm Width)"

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - CY74FCT2574ATQCT
772062-CY74FCT2574ATQCT
Logic - Logic - Flip Flops - CY74FCT2574ATQCT 772062-CY74FCT2574ATQCT
Manufacturer: Texas Instruments Win Source Part Number: 772062-CY74FCT2574AT QCT Series: 74FCT Packaging: Reel package Type: D-Type Operating Temperature Range: -40°C ~ 85°C (TA) Package: 20-SSOP (0.154", 3.90mm Width) Mounting: SMD Output Type: Tri-State, Non-Inverted Current - Output High, Low: 15mA, 12mA Operating Supply Voltage: 4.75 V ~ 5.25 V Function: Standard Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 6.5ns @ 50pF Current - Quiescent: 200μA Input Capacitance: 5pF Family Name: CY74FCT2574 Categories: Integrated Circuits (ICs) Alternative Parts (Cross-Reference): QS74FCT2574TQ; PI74FCT2574TQE; PI74FCT2574TQ; PI74FCT2574CTQE; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 772062-CY74FCT2574ATQCT
Series: 74FCT
Packaging: Reel package
Type: D-Type
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 20-SSOP (0.154", 3.90mm Width)
Mounting: SMD
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 15mA, 12mA
Operating Supply Voltage: 4.75 V ~ 5.25 V
Function: Standard
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 6.5ns @ 50pF
Current - Quiescent: 200μA
Input Capacitance: 5pF
Family Name: CY74FCT2574
Categories: Integrated Circuits (ICs)
Alternative Parts (Cross-Reference): QS74FCT2574TQ; PI74FCT2574TQE; PI74FCT2574TQ; PI74FCT2574CTQE;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - CY74FCT2574ATQCT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
CY74FCT2574ATQCT
Integrated Circuits (ICs) - Logic - Flip Flops CY74FCT2574ATQCT
IC FF D-TYPE SNGL 8BIT 20QSOP

IC FF D-TYPE SNGL 8BIT 20QSOP

Supplier's Site
Flip Flops - CY74FCT2574ATQCT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SSOP (0.154", 3.90mm Width)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SSOP (0.154", 3.90mm Width)

Buy Now
Logic - Flip Flops - CY74FCT2574ATQCT - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
CY74FCT2574ATQCT
Logic - Flip Flops CY74FCT2574ATQCT
IC FF D-TYPE SNGL 8BIT 20QSOP

IC FF D-TYPE SNGL 8BIT 20QSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 296-13635-2-ND 772062-CY74FCT2574ATQCT CY74FCT2574ATQCT CY74FCT2574ATQCT CY74FCT2574ATQCT
Product Name Flip Flops Logic - Logic - Flip Flops - CY74FCT2574ATQCT Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops Logic - Flip Flops
Flip-Flop Type D D
Triggering Positive-edge Triggered
Supply Voltage 4.75V ~ 5.25V 4.75 V ~ 5.25 V 4.75V ~ 5.25V
Output Characteristics 3-State
Propagation Delay 6.5 ns 6.5 ns
Unlock Full Specs
to access all available technical data

Similar Products

 - 74AUP1G175GM/S500X - Rochester Electronics
Specs
Triggering Positive-edge Triggered
Package Type XSON
View Details
Logic - Flip Flops - 74ACT174SCX - Lingto Electronic Limited
Specs
fMAX 200 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details