Texas Instruments High-Performance Analog Logic - Flip Flops CY74FCT823ATSOCTE4

Description
IC FF D-TYPE SNGL 9BIT 20SOIC
Datasheet
Description
IC FF D-TYPE SNGL 9BIT 20SOIC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Flip Flops - CY74FCT823ATSOCTE4 - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
CY74FCT823ATSOCTE4
Logic - Flip Flops CY74FCT823ATSOCTE4
IC FF D-TYPE SNGL 9BIT 20SOIC

IC FF D-TYPE SNGL 9BIT 20SOIC

Supplier's Site Datasheet
Flip Flops - CY74FCT823ATSOCTE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop 1 Element D-Type 9 Bit Positive Edge 24-SOIC (0.295", 7.50mm Width)

Flip Flop 1 Element D-Type 9 Bit Positive Edge 24-SOIC (0.295", 7.50mm Width)

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops
Product Number CY74FCT823ATSOCTE4 CY74FCT823ATSOCTE4
Product Name Logic - Flip Flops Flip Flops
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
Flip-Flop Type D
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 74ALVCH16374DL,112-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 1.2V ~ 3.6V
View Details
4 suppliers
Flip Flops - 54ACTQ273ERQMLV - Quarktwin Technology Ltd.
Specs
Flip-Flop Type D
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Logic - Flip Flops - 5962-9070101MEA - Lingto Electronic Limited
Specs
fMAX 54 MHz
Low-level Output Current (Sink) 5.2 mA
High-level Output Current (Source) 5.2 mA
View Details