High Speed CMOS Logic Octal D-Type Flip-Flops with Reset 20-SOIC -55 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1160234-CD74HC273M
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Application Field: Used in Communications & Networking, Industrial
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"
IC FF D-TYPE SNGL 8BIT 20SOIC
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)
IC, 74HC CMOS, SMD, 74HC273, SOIC20; Logic Family / Base Number:74HC273; Flip-Flop Type:D; Propagation Delay:12ns; Frequency:60MHz; Output Current:5.2mA; Logic Case Style:SOIC; No. of Pins:20Pins; Trigger Type:Positive Edge; IC RoHS Compliant: Yes
IC FF D-TYPE SNGL 8BIT 20SOIC
| Texas Instruments | Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | CD74HC273M | 1160234-CD74HC273M | 296-25984-5-ND | CD74HC273M | CD74HC273M | 26AJ5526 | CD74HC273M |
| Product Name | CD74HC273 High Speed CMOS Logic Octal D-Type Flip-Flops with Reset | Logic - Logic - Flip Flops - CD74HC273M | Flip Flops | Logic - Flip Flops | Flip Flops | Ic, 74Hc Cmos, Smd, 74Hc273, Soic20; Logic Family / Base Number Texas Instruments | Integrated Circuits (ICs) - Logic - Flip Flops |
| Flip-Flop Type | D | D | D | ||||
| Supply Voltage | 3.3V; 5V; 3.3,5 | 2V ~ 6V | 2V ~ 6V | ||||
| Propagation Delay | 30 ns | 26 ns | 12 ns | ||||
| fMAX | 28 MHz | 60 MHz | 60 MHz | ||||
| Operating Current | 0.0800 mA |