Texas Instruments SN74LVC1G374-Q1 Automotive Catalog Single D-Type Flip-Flop with 3-State Output CLVC1G374QDBVRQ1

Description
Automotive Catalog Single D-Type Flip-Flop with 3-State Output 6-SOT-23 -40 to 125
Request a Quote
Description
Automotive Catalog Single D-Type Flip-Flop with 3-State Output 6-SOT-23 -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74LVC1G374-Q1 is an automotive-grade single D-type flip-flop with 3-state output, designed for 1.65-V to 5.5-V operation and capable of driving high-capacitance or low-impedance loads. It is offered in a 6-pin SOT-23 (DBV) package with dimensions of 3.2 mm width and 3.2 mm thickness. The device supports operation from -40°C to 125°C, features a maximum propagation delay of 4 ns at 3.3 V, provides ±24 mA output drive at 3.3 V, and consumes less than 10 µA quiescent current. It complies with JESD78, Class II for latch-up performance and exceeds JESD22 ESD standards for human-body, machine, and charged-device models. The output-enable input supports partial-power-down mode and high-impedance state without affecting internal state retention.

Datasheet Summary
Powered by GS/AI

The SN74LVC1G374-Q1 is an automotive-grade single D-type flip-flop with 3-state output, designed for 1.65-V to 5.5-V operation and capable of driving high-capacitance or low-impedance loads. It is offered in a 6-pin SOT-23 (DBV) package with dimensions of 3.2 mm width and 3.2 mm thickness. The device supports operation from -40°C to 125°C, features a maximum propagation delay of 4 ns at 3.3 V, provides ±24 mA output drive at 3.3 V, and consumes less than 10 µA quiescent current. It complies with JESD78, Class II for latch-up performance and exceeds JESD22 ESD standards for human-body, machine, and charged-device models. The output-enable input supports partial-power-down mode and high-impedance state without affecting internal state retention.

Suppliers

Company
Product
Description
Supplier Links
SN74LVC1G374-Q1 Automotive Catalog Single D-Type Flip-Flop with 3-State Output - CLVC1G374QDBVRQ1 - Texas Instruments
Dallas, TX, United States
SN74LVC1G374-Q1 Automotive Catalog Single D-Type Flip-Flop with 3-State Output
CLVC1G374QDBVRQ1
SN74LVC1G374-Q1 Automotive Catalog Single D-Type Flip-Flop with 3-State Output CLVC1G374QDBVRQ1
Automotive Catalog Single D-Type Flip-Flop with 3-State Output 6-SOT-23 -40 to 125

Automotive Catalog Single D-Type Flip-Flop with 3-State Output 6-SOT-23 -40 to 125

Buy Now Datasheet
 - CLVC1G374QDBVRQ1 - Rochester Electronics
Newburyport, MA, United States
SN74LVC1G374-Q1 Automotive Catalog Single D-Type Flip-Flop with 3-State Output

SN74LVC1G374-Q1 Automotive Catalog Single D-Type Flip-Flop with 3-State Output

Supplier's Site Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - CLVC1G374QDBVRQ1
1161922-CLVC1G374QDBVRQ1
Logic - Logic - Flip Flops - CLVC1G374QDBVRQ1 1161922-CLVC1G374QDBVRQ1
Manufacturer: Texas Instruments Win Source Part Number: 1161922-CLVC1G374QDB VRQ1 Series: Automotive, AEC-Q100, 74LVC Packaging: Reel - TR Type: D-Type Operating Temperature Range: -40°C ~ 125°C (TA) Package: SOT-23-6 Mounting: SMD Output Type: Tri-State, Non-Inverted Current - Output High, Low: 40mA, 40mA Operating Supply Voltage: 1.65 V ~ 5.5 V Function: Standard Number of Elements: 1 Number of Bits per Element: 1 Max Propagation Delay @ V, Max CL: 5ns @ 5V, 50pF Current - Quiescent: 10μA Input Capacitance: 3pF Family Name: CLVC1G374 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Clock Frequency: 175MHz Alternative Parts (Cross-Reference): NC7SZ374P6; NC7SZ374P6X_NF40; NC7SZ374P6_NL; Introduction Date: September 15, 2011 ECCN: EAR99 Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1161922-CLVC1G374QDBVRQ1
Series: Automotive, AEC-Q100, 74LVC
Packaging: Reel - TR
Type: D-Type
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: SOT-23-6
Mounting: SMD
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 40mA, 40mA
Operating Supply Voltage: 1.65 V ~ 5.5 V
Function: Standard
Number of Elements: 1
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 5ns @ 5V, 50pF
Current - Quiescent: 10μA
Input Capacitance: 3pF
Family Name: CLVC1G374
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Clock Frequency: 175MHz
Alternative Parts (Cross-Reference): NC7SZ374P6; NC7SZ374P6X_NF40; NC7SZ374P6_NL;
Introduction Date: September 15, 2011
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Flip Flops - 296-29570-1-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-29570-1-ND
Flip Flops 296-29570-1-ND
Flip Flop 1 Element D-Type 1 Bit Positive Edge SOT-23-6

Flip Flop 1 Element D-Type 1 Bit Positive Edge SOT-23-6

Buy Now Datasheet
Flip Flops - 296-29570-2-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-29570-2-ND
Flip Flops 296-29570-2-ND
Flip Flop 1 Element D-Type 1 Bit Positive Edge SOT-23-6

Flip Flop 1 Element D-Type 1 Bit Positive Edge SOT-23-6

Buy Now Datasheet
Flip Flops - 296-29570-6-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-29570-6-ND
Flip Flops 296-29570-6-ND
Flip Flop 1 Element D-Type 1 Bit Positive Edge SOT-23-6

Flip Flop 1 Element D-Type 1 Bit Positive Edge SOT-23-6

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - CLVC1G374QDBVRQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
CLVC1G374QDBVRQ1
Integrated Circuits (ICs) - Logic - Flip Flops CLVC1G374QDBVRQ1
IC FF D-TYPE SNGL 1BIT SOT23-6

IC FF D-TYPE SNGL 1BIT SOT23-6

Supplier's Site
Flip Flops - CLVC1G374QDBVRQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop 1 Element D-Type 1 Bit Positive Edge SOT-23-6

Flip Flop 1 Element D-Type 1 Bit Positive Edge SOT-23-6

Buy Now
Logic - Flip Flops - CLVC1G374QDBVRQ1 - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
CLVC1G374QDBVRQ1
Logic - Flip Flops CLVC1G374QDBVRQ1
IC FF D-TYPE SNGL 1BIT SOT23-6

IC FF D-TYPE SNGL 1BIT SOT23-6

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number CLVC1G374QDBVRQ1 CLVC1G374QDBVRQ1 1161922-CLVC1G374QDBVRQ1 296-29570-1-ND CLVC1G374QDBVRQ1 CLVC1G374QDBVRQ1 CLVC1G374QDBVRQ1
Product Name SN74LVC1G374-Q1 Automotive Catalog Single D-Type Flip-Flop with 3-State Output Logic - Logic - Flip Flops - CLVC1G374QDBVRQ1 Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops Logic - Flip Flops
Flip-Flop Type D D D
Supply Voltage 1.8V; 2.5V; 3.3V; 5V; 1.8,2.5,3.3,5 1.65 V ~ 5.5 V 1.65V ~ 5.5V 1.65V ~ 5.5V
Output Characteristics 3-State 3-State 3-State
Propagation Delay 18.3 ns 5 ns 5 ns
fMAX 150 MHz 175 MHz 175 MHz
Unlock Full Specs
to access all available technical data

Similar Products

CY74FCT162374T 16-Bit Edge-Triggered D-Type Flip-Flops with 3-State Output - 74FCT162374CTPVCT - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 5V; 5
Propagation Delay 5.2 ns
View Details
6 suppliers
CY74FCT16823T 18-Bit D-Type Flip-Flops with 3-State Outputs - 74FCT16823CTPVCTG4 - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 5V; 5
Propagation Delay 12.5 ns
View Details
5 suppliers
SN54AC374 Octal D-Type Edge-Triggered Flip-Flops with 3-State Outputs - 5962-8769401RA - Texas Instruments
Specs
Supply Voltage 3.3V; 5V; 3.3,5
Output Characteristics 3-State
Propagation Delay 14 ns
View Details
2 suppliers
74ACT11074 Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear and Preset - 74ACT11074DBR - Texas Instruments
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 5V; 5
View Details
7 suppliers