9-Bit Bus Interface Flip-Flops with 3-State Outputs 24-SOIC -40 to 85
"Flip Flop 1 Element D-Type 9 Bit Positive Edge 24-SOIC (0.295"", 7.50mm Width)"
IC FF D-TYPE SNGL 9BIT 20SOIC
IC FF D-TYPE SNGL 9BIT 20SOIC
Flip Flop 1 Element D-Type 9 Bit Positive Edge 24-SOIC (0.295", 7.50mm Width)
| Texas Instruments | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | CY74FCT823CTSOC | CY74FCT823CTSOC-ND | CY74FCT823CTSOC | CY74FCT823CTSOC | CY74FCT823CTSOC |
| Product Name | CY74FCT823T 9-Bit Bus Interface Flip-Flops with 3-State Outputs | Flip Flops | Logic - Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops |
| Supply Voltage | 5V; 5 | 4.75V ~ 5.25V | 4.75V ~ 5.25V | ||
| Propagation Delay | 6 ns | 12.5 ns | |||
| fMAX | 70 MHz | ||||
| Operating Current | 0.2000 mA | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |