Octal edge-triggered D-type flip-flops with 3-state outputs in a 20-pin SOIC package, operating from -40°C to 85°C, with a propagation delay of 6.5 ns, 64 mA sink current, and 32 mA source current. Compatible with TTL input and output levels, features I_off for partial-power-down mode, and meets ESD protection standards of 2000 V human-body model, 200 V machine model, and 1000 V charged-device model.
Octal Edge-Triggered D-Type Flip-Flops with 3-State Outputs 20-SOIC -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | Flip-Flops |
| Product Number | CY74FCT574ATSOCG4 |
| Product Name | CY74FCT574T Octal Edge-Triggered D-Type Flip-Flops with 3-State Outputs |
| Flip-Flop Type | D |
| Supply Voltage | 5V; 5 |
| Propagation Delay | 6.5 ns |
| fMAX | 70 MHz |