Texas Instruments CD74HCT107 High Speed CMOS Logic Dual Negative-Edge-Triggered J-K Flip-Flops with Reset CD74HCT107E

Description
High Speed CMOS Logic Dual Negative-Edge-Trigge red J-K Flip-Flops with Reset 14-PDIP -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic Dual Negative-Edge-Trigge red J-K Flip-Flops with Reset 14-PDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HCT107 High Speed CMOS Logic Dual Negative-Edge-Triggered J-K Flip-Flops with Reset - CD74HCT107E - Texas Instruments
Dallas, TX, United States
CD74HCT107 High Speed CMOS Logic Dual Negative-Edge-Triggered J-K Flip-Flops with Reset
CD74HCT107E
CD74HCT107 High Speed CMOS Logic Dual Negative-Edge-Triggered J-K Flip-Flops with Reset CD74HCT107E
High Speed CMOS Logic Dual Negative-Edge-Trigge red J-K Flip-Flops with Reset 14-PDIP -55 to 125

High Speed CMOS Logic Dual Negative-Edge-Triggered J-K Flip-Flops with Reset 14-PDIP -55 to 125

Buy Now Datasheet
Flip Flops - 296-33126-5-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-33126-5-ND
Flip Flops 296-33126-5-ND
"Flip Flop 2 Element JK Type 1 Bit Negative Edge 14-DIP (0.300"", 7.62mm)"

"Flip Flop 2 Element JK Type 1 Bit Negative Edge 14-DIP (0.300"", 7.62mm)"

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - CD74HCT107E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
CD74HCT107E
Integrated Circuits (ICs) - Logic - Flip Flops CD74HCT107E
IC FF JK TYPE DUAL 1BIT 14DIP

IC FF JK TYPE DUAL 1BIT 14DIP

Supplier's Site
Logic - Flip Flops - CD74HCT107E - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
CD74HCT107E
Logic - Flip Flops CD74HCT107E
IC FF JK TYPE DUAL 1BIT 14DIP

IC FF JK TYPE DUAL 1BIT 14DIP

Supplier's Site Datasheet
Flip Flops - CD74HCT107E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
CD74HCT107E
Flip Flops CD74HCT107E
Flip Flop 2 Element JK Type 1 Bit Negative Edge 14-DIP (0.300", 7.62mm)

Flip Flop 2 Element JK Type 1 Bit Negative Edge 14-DIP (0.300", 7.62mm)

Buy Now

Technical Specifications

  Texas Instruments DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number CD74HCT107E 296-33126-5-ND CD74HCT107E CD74HCT107E CD74HCT107E
Product Name CD74HCT107 High Speed CMOS Logic Dual Negative-Edge-Triggered J-K Flip-Flops with Reset Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Logic - Flip Flops Flip Flops
Flip-Flop Type J-K J-K J-K
Triggering Negative-edge Triggered Negative-edge Triggered
Supply Voltage 5V; 5 4.5V ~ 5.5V 4.5V ~ 5.5V
Propagation Delay 43 ns 43 ns
fMAX 25 MHz 56 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 54F398DMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 20-CDIP (0.300\", 7.62mm)
View Details
SN5476 Dual J-K Flip-Flops With Preset And Clear - 5962-9557501QEA - Texas Instruments
Specs
Flip-Flop Type J-K
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP
View Details
4 suppliers
SN74AUC16374 16-Bit Edge-Triggered D-Type Flip-Flop With 3-State Outputs - 74AUC16374DGGRG4 - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 1.2V; 1.5V; 1.8V; 2.5V; 0.8,1.2,1.5,1.8,2.5
Output Characteristics 3-State
View Details
6 suppliers