The CD74HCT574PWR is an octal D-type flip-flop with 3-state outputs, designed for high-speed CMOS logic applications. It features positive-edge triggering and is housed in a 20-pin TSSOP package measuring 6.50 mm × 4.40 mm. Operating over a temperature range of -55°C to 125°C, it supports 4.5-V to 5.5-V supply voltage and offers direct LSTTL input logic compatibility with a maximum input low voltage of 0.8 V and a minimum input high voltage of 2 V. The device provides bus driving capability with a typical propagation delay of 15 ns at VCC = 5 V, CL = 15 pF, and TA = 25°C. All outputs are controlled by a common output enable pin that places them in a high-impedance state when asserted HIGH.
High Speed CMOS Logic Octal Positive-Edge-Trigge
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173"", 4.40mm Width)"
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173"", 4.40mm Width)"
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173"", 4.40mm Width)"
Manufacturer: Texas Instruments
Win Source Part Number: 1160421-CD74HCT574PW
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
IC FF D-TYPE SNGL 8BIT 20TSSOP
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173", 4.40mm Width)
IC FF D-TYPE SNGL 8BIT 20TSSOP
| Texas Instruments | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | CD74HCT574PWR | 296-17126-6-ND | 1160421-CD74HCT574PWR | CD74HCT574PWR | CD74HCT574PWR | CD74HCT574PWR |
| Product Name | CD74HCT574 High Speed CMOS Logic Octal Positive-Edge-Triggered D-Type Flip-Flops with 3-State Outputs | Flip Flops | Logic - Logic - Flip Flops - CD74HCT574PWR | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops | Logic - Flip Flops |
| Flip-Flop Type | D | D | D | |||
| Triggering | Positive-edge Triggered | Positive-edge Triggered | ||||
| Supply Voltage | 5V; 5 | 4.5V ~ 5.5V | 4.5V ~ 5.5V | |||
| Output Characteristics | 3-State | 3-State | ||||
| Propagation Delay | 41 ns | 33 ns |