High-Speed CMOS Logic hex D-type flip-flop with asynchronous reset, available in a 16-pin SOIC package, operating over a temperature range of -55°C to 125°C, with HCT-type logic compatible with LSTTL inputs and a supply voltage range of 4.5V to 5.5V.
High Speed CMOS Logic Hex D-Type Flip-Flop with Reset 16-SOIC -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | Flip-Flops |
| Product Number | CD74HCT174ME4 |
| Product Name | CD74HCT174 High Speed CMOS Logic Hex D-Type Flip-Flop with Reset |
| Flip-Flop Type | D |
| Supply Voltage | 5V; 5 |
| Propagation Delay | 50 ns |
| fMAX | 25 MHz |