The CD74HC374M is an octal D-type flip-flop with 3-state outputs, designed for high-speed CMOS logic applications. It is packaged in a 20-pin SOIC with dimensions of 12.80 mm × 7.50 mm. The device operates from 2 V to 6 V, features buffered inputs, and has a typical propagation delay of 15 ns at 5 V and 15 pF load. It supports bus line driving with a fanout of 15 LSTTL loads and operates over a temperature range of -55°C to 125°C. The outputs are enabled by a common output enable pin, which places them in a high-impedance state when HIGH. The part is pinout-compatible with the CD74HC574M but differs only in pin arrangement.
High Speed CMOS Logic Octal Positive-Edge-Trigge
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"
Manufacturer: Texas Instruments
Win Source Part Number: 012921-CD74HC374M
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 7.8mA, 7.8mA
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 28ns @ 6V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 8μA
Input Capacitance: 10pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Dimension: 20-SOIC (0.295", 7.50mm Width)
Purpose: Standard
Supply Voltage - Operating: 2 V to 6 V
Max Frequency: 60MHz
Alternative Parts (Cross-Reference): 74HC374D; CD74HC374M96G4; CD74HC374ME4;
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
IC FF D-TYPE SNGL 8BIT 20SOIC
IC FF D-TYPE SNGL 8BIT 20SOIC
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)
| Texas Instruments | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | CD74HC374M | 296-12807-5-ND | 012921-CD74HC374M | CD74HC374M | CD74HC374M | CD74HC374M |
| Product Name | CD74HC374 High Speed CMOS Logic Octal Positive-Edge-Triggered D-Type Flip-Flops with 3-State Outputs | Flip Flops | Logic - Logic - Flip Flops - CD74HC374M | Integrated Circuits (ICs) - Logic - Flip Flops | Logic - Flip Flops | Flip Flops |
| Flip-Flop Type | D | D | D | |||
| Triggering | Positive-edge Triggered | Positive-edge Triggered | Positive-edge Triggered; Positive Edge | |||
| Supply Voltage | 3.3V; 5V; 3.3,5 | 2V ~ 6V | 2 V ~ 6 V | 2V ~ 6V | ||
| Output Characteristics | 3-State | 3-State | ||||
| Propagation Delay | 39 ns | 28 ns | 28 ns |