Texas Instruments High-Performance Analog Logic - Logic - Flip Flops - CY74FCT2374ATSOCT CY74FCT2374ATSOCT

Description
Manufacturer: Texas Instruments Win Source Part Number: 772055-CY74FCT2374AT SOCT Series: 74FCT Packaging: Reel package Type: D-Type Operating Temperature Range: -40°C ~ 85°C (TA) Package: 20-SOIC (0.295", 7.50mm Width) Mounting: SMD Output Type: Tri-State, Non-Inverted Current - Output High, Low: 15mA, 12mA Operating Supply Voltage: 4.75 V ~ 5.25 V Function: Standard Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 6.5ns @ 5V, 50pF Current - Quiescent: 200μA Input Capacitance: 5pF Part Status: Obsolete(EOL) Family Name: CY74FCT2374 Categories: Integrated Circuits (ICs) Clock Frequency: 250MHz Alternative Parts (Cross-Reference): PI74FCT2374TS; PI74FCT2374TSE; QS74FCT2374TSO8; QS74FCT2374TSO; Introduction Date: September 01, 2005 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 772055-CY74FCT2374AT SOCT Series: 74FCT Packaging: Reel package Type: D-Type Operating Temperature Range: -40°C ~ 85°C (TA) Package: 20-SOIC (0.295", 7.50mm Width) Mounting: SMD Output Type: Tri-State, Non-Inverted Current - Output High, Low: 15mA, 12mA Operating Supply Voltage: 4.75 V ~ 5.25 V Function: Standard Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 6.5ns @ 5V, 50pF Current - Quiescent: 200μA Input Capacitance: 5pF Part Status: Obsolete(EOL) Family Name: CY74FCT2374 Categories: Integrated Circuits (ICs) Clock Frequency: 250MHz Alternative Parts (Cross-Reference): PI74FCT2374TS; PI74FCT2374TSE; QS74FCT2374TSO8; QS74FCT2374TSO; Introduction Date: September 01, 2005 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - CY74FCT2374ATSOCT
772055-CY74FCT2374ATSOCT
Logic - Logic - Flip Flops - CY74FCT2374ATSOCT 772055-CY74FCT2374ATSOCT
Manufacturer: Texas Instruments Win Source Part Number: 772055-CY74FCT2374AT SOCT Series: 74FCT Packaging: Reel package Type: D-Type Operating Temperature Range: -40°C ~ 85°C (TA) Package: 20-SOIC (0.295", 7.50mm Width) Mounting: SMD Output Type: Tri-State, Non-Inverted Current - Output High, Low: 15mA, 12mA Operating Supply Voltage: 4.75 V ~ 5.25 V Function: Standard Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 6.5ns @ 5V, 50pF Current - Quiescent: 200μA Input Capacitance: 5pF Part Status: Obsolete(EOL) Family Name: CY74FCT2374 Categories: Integrated Circuits (ICs) Clock Frequency: 250MHz Alternative Parts (Cross-Reference): PI74FCT2374TS; PI74FCT2374TSE; QS74FCT2374TSO8; QS74FCT2374TSO; Introduction Date: September 01, 2005 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 772055-CY74FCT2374ATSOCT
Series: 74FCT
Packaging: Reel package
Type: D-Type
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 20-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 15mA, 12mA
Operating Supply Voltage: 4.75 V ~ 5.25 V
Function: Standard
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 6.5ns @ 5V, 50pF
Current - Quiescent: 200μA
Input Capacitance: 5pF
Part Status: Obsolete(EOL)
Family Name: CY74FCT2374
Categories: Integrated Circuits (ICs)
Clock Frequency: 250MHz
Alternative Parts (Cross-Reference): PI74FCT2374TS; PI74FCT2374TSE; QS74FCT2374TSO8; QS74FCT2374TSO;
Introduction Date: September 01, 2005
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Flip Flops - CY74FCT2374ATSOCT-ND - DigiKey
Thief River Falls, MN, United States
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"

Buy Now Datasheet
Logic - Flip Flops - CY74FCT2374ATSOCT - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
CY74FCT2374ATSOCT
Logic - Flip Flops CY74FCT2374ATSOCT
IC FF D-TYPE SNGL 8BIT 20SOIC

IC FF D-TYPE SNGL 8BIT 20SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - CY74FCT2374ATSOCT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
CY74FCT2374ATSOCT
Integrated Circuits (ICs) - Logic - Flip Flops CY74FCT2374ATSOCT
IC FF D-TYPE SNGL 8BIT 20SOIC

IC FF D-TYPE SNGL 8BIT 20SOIC

Supplier's Site
Flip Flops - CY74FCT2374ATSOCT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 772055-CY74FCT2374ATSOCT CY74FCT2374ATSOCT-ND CY74FCT2374ATSOCT CY74FCT2374ATSOCT CY74FCT2374ATSOCT
Product Name Logic - Logic - Flip Flops - CY74FCT2374ATSOCT Flip Flops Logic - Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops
Supply Voltage 4.75 V ~ 5.25 V 4.75V ~ 5.25V 4.75V ~ 5.25V
Propagation Delay 6.5 ns 6.5 ns
fMAX 250 MHz 250 MHz
Low-level Output Current (Sink) 12 mA 12 mA 12 mA
High-level Output Current (Source) 15 mA 15 mA 15 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54ABT823 9-Bit Bus-Interface Flip-Flops With 3-State Outputs - 5962-9450801Q3A - Texas Instruments
Specs
Output Characteristics 3-State
Propagation Delay 7.1 ns
fMAX 150 MHz
View Details
Flip Flop ICs - 1786972 - RS Components, Ltd.
Specs
Triggering Positive-edge Triggered
Output Characteristics Differential
Propagation Delay 175 ns
View Details