"Flip Flop 1 Element D-Type 9 Bit Positive Edge 24-SSOP (0.154"", 3.90mm Width)"
Flip Flop 1 Element D-Type 9 Bit Positive Edge 24-SSOP (0.154", 3.90mm Width)
IC FF D-TYPE SNGL 9BIT 24QSOP
IC FF D-TYPE SNGL 9BIT 24QSOP
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | CY74FCT823CTQCT-ND | CY74FCT823CTQCT | CY74FCT823CTQCT | CY74FCT823CTQCT |
| Product Name | Flip Flops | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Logic - Flip Flops |
| Flip-Flop Type | D | D | ||
| Triggering | Positive-edge Triggered | |||
| Supply Voltage | 4.75V ~ 5.25V | 4.75V ~ 5.25V | ||
| Output Characteristics | 3-State | |||
| Propagation Delay | 12.5 ns |