Texas Instruments High-Performance Analog Flip Flops CD74HCT374EG4

Description
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet
Description
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flip Flops - CD74HCT374EG4-ND - DigiKey
Thief River Falls, MN, United States
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300"", 7.62mm)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300"", 7.62mm)"

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - CD74HCT374EG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
CD74HCT374EG4
Integrated Circuits (ICs) - Logic - Flip Flops CD74HCT374EG4
IC FF D-TYPE SNGL 8BIT 20DIP

IC FF D-TYPE SNGL 8BIT 20DIP

Supplier's Site
Flip Flops - CD74HCT374EG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
CD74HCT374EG4
Flip Flops CD74HCT374EG4
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300", 7.62mm)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300", 7.62mm)

Buy Now
Logic - Flip Flops - CD74HCT374EG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
CD74HCT374EG4
Logic - Flip Flops CD74HCT374EG4
IC FF D-TYPE SNGL 8BIT 20DIP

IC FF D-TYPE SNGL 8BIT 20DIP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number CD74HCT374EG4-ND CD74HCT374EG4 CD74HCT374EG4 CD74HCT374EG4
Product Name Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops Logic - Flip Flops
Flip-Flop Type D D
Triggering Positive-edge Triggered
Supply Voltage 4.5V ~ 5.5V 4.5V ~ 5.5V
Output Characteristics 3-State
Propagation Delay 33 ns
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74ABT574CSCX - Lingto Electronic Limited
Specs
fMAX 200 MHz
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details
74ACT16823 18-Bit Bus-Interface Flip-Flops with 3-State Outputs - 74ACT16823DL - Texas Instruments
Specs
Supply Voltage 5V; 5
Output Characteristics 3-State
Propagation Delay 12.9 ns
View Details
5 suppliers
Flip Flops - 74LVC16374ADGG,112-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 1.65V ~ 3.6V
View Details
4 suppliers