Texas Instruments CD4013B-MIL CMOS Dual D-Type Flip Flop JM38510/05151BCA

Description
CMOS Dual D-Type Flip Flop 14-CDIP -55 to 125
Request a Quote Datasheet
Description
CMOS Dual D-Type Flip Flop 14-CDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD4013B-MIL CMOS Dual D-Type Flip Flop - JM38510/05151BCA - Texas Instruments
Dallas, TX, United States
CD4013B-MIL CMOS Dual D-Type Flip Flop
JM38510/05151BCA
CD4013B-MIL CMOS Dual D-Type Flip Flop JM38510/05151BCA
CMOS Dual D-Type Flip Flop 14-CDIP -55 to 125

CMOS Dual D-Type Flip Flop 14-CDIP -55 to 125

Buy Now Datasheet
CMOS DUAL D-TYPE FLIP FLOP 14-CD

CMOS DUAL D-TYPE FLIP FLOP 14-CD

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
JM38510/05151BCA
Integrated Circuits (ICs) - Logic - Flip Flops JM38510/05151BCA
CMOS DUAL D-TYPE FLIP FLOP 14-CD

CMOS DUAL D-TYPE FLIP FLOP 14-CD

Supplier's Site
Flip Flops - JM38510/05151BCA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-CDIP (0.300", 7.62mm)

Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-CDIP (0.300", 7.62mm)

Buy Now Datasheet

Technical Specifications

  Texas Instruments ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number JM38510/05151BCA JM38510/05151BCA JM38510/05151BCA JM38510/05151BCA
Product Name CD4013B-MIL CMOS Dual D-Type Flip Flop Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops
Flip-Flop Type D D
Supply Voltage 3V; 10 3V ~ 18V 1.8V; 3V ~ 18V
Propagation Delay 130 ns
fMAX 8 MHz
Unlock Full Specs
to access all available technical data

Similar Products

 - 54ACT825FM-MLS - Rochester Electronics
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Package Type FL24
View Details
3 suppliers
Flip Flops - 54H74DM - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Flip Flops - 54F74LM - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flip Flops - 54LS113FMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type J-K
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers