Octal D-Type flip-flops with clock enable in a 20-pin LCCC package, operating from -55°C to 125°C, with 32 mA sink and 12 mA source output current, supporting TTL logic levels and I_off for partial-power-down operation. The device is fully specified for MIL-PRF-38535 compliance with matched rise and fall times and ESD protection exceeding 2000 V HBM, 200 V MM, and 1000 V CDM.
Octal D-Type Flip-Flops with Enable 20-LCCC -55 to 125
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-CLCC
OCTAL D-TYPE FLIP-FLOPS WITH ENA
| Texas Instruments | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | CY54FCT377CTLMB | CY54FCT377CTLMB | CY54FCT377CTLMB |
| Product Name | CY54FCT377T Octal D-Type Flip-Flops with Enable | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops |
| Flip-Flop Type | D | D |