Texas Instruments CD74HC175 High Speed CMOS Logic Quad D-Type Flip-Flops with Reset CD74HC175M

Description
High Speed CMOS Logic Quad D-Type Flip-Flops with Reset 16-SOIC -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic Quad D-Type Flip-Flops with Reset 16-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HC175 High Speed CMOS Logic Quad D-Type Flip-Flops with Reset - CD74HC175M - Texas Instruments
Dallas, TX, United States
CD74HC175 High Speed CMOS Logic Quad D-Type Flip-Flops with Reset
CD74HC175M
CD74HC175 High Speed CMOS Logic Quad D-Type Flip-Flops with Reset CD74HC175M
High Speed CMOS Logic Quad D-Type Flip-Flops with Reset 16-SOIC -55 to 125

High Speed CMOS Logic Quad D-Type Flip-Flops with Reset 16-SOIC -55 to 125

Buy Now Datasheet
 - CD74HC175M - Rochester Electronics
Newburyport, MA, United States
D Flip-Flop, HC/UH Series, 4-Func, Positive Edge Triggered, 4-Bit, Complementary Output, CMOS, PDSO16

D Flip-Flop, HC/UH Series, 4-Func, Positive Edge Triggered, 4-Bit, Complementary Output, CMOS, PDSO16

Supplier's Site Datasheet
Flip Flops - 296-33039-5-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-33039-5-ND
Flip Flops 296-33039-5-ND
"Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-SOIC (0.154"", 3.90mm Width)"

"Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - CD74HC175M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
CD74HC175M
Integrated Circuits (ICs) - Logic - Flip Flops CD74HC175M
IC FF D-TYPE SNGL 4BIT 16SOIC

IC FF D-TYPE SNGL 4BIT 16SOIC

Supplier's Site
Flip Flops - CD74HC175M - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
CD74HC175M
Flip Flops CD74HC175M
Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-SOIC (0.154", 3.90mm Width)

Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-SOIC (0.154", 3.90mm Width)

Buy Now
Logic - Flip Flops - CD74HC175M - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
CD74HC175M
Logic - Flip Flops CD74HC175M
IC FF D-TYPE SNGL 4BIT 16SOIC

IC FF D-TYPE SNGL 4BIT 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number CD74HC175M CD74HC175M 296-33039-5-ND CD74HC175M CD74HC175M CD74HC175M
Product Name CD74HC175 High Speed CMOS Logic Quad D-Type Flip-Flops with Reset Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops Logic - Flip Flops
Flip-Flop Type D D D
Supply Voltage 3.3V; 5V; 3.3,5 2V ~ 6V 2V ~ 6V
Propagation Delay 37 ns 30 ns
fMAX 28 MHz 35 MHz
Operating Current 0.0800 mA
Unlock Full Specs
to access all available technical data

Similar Products

74ACT16823 18-Bit Bus-Interface Flip-Flops with 3-State Outputs - 74ACT16823DLG4 - Texas Instruments
Specs
Supply Voltage 5V; 5
Output Characteristics 3-State
Propagation Delay 12.9 ns
View Details
3 suppliers
Specs
Flip-Flop Type D
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,LCCC
View Details
Flip Flops - 54AC175ERQMLV - Quarktwin Technology Ltd.
Specs
Flip-Flop Type D
Supply Voltage 2V ~ 6V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers