Dual D-type positive-edge-trigge
Dual D-type Positive-Edge-Trigge
Manufacturer: Texas Instruments
Win Source Part Number: 1191706-JM38510/6535
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
D Flip-Flop, HCT Series, 2-Func, Positive Edge Triggered, 1-Bit, Complementary Output, CMOS, CDFP14
DUAL D-TYPE POSITIVE-EDGE-TRIGGE
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-CFlatPack
| Texas Instruments | Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | JM38510/65352BDA | 1191706-JM38510/65352BDA | JM38510/65352BDA | JM38510/65352BDA | JM38510/65352BDA | JM38510/65352BDA |
| Product Name | SN54HCT74 Dual D-type Positive-Edge-Triggered Flip-Flops With Clear And Preset | Logic - Logic - Flip Flops - JM38510/65352BDA | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops | Flip Flops | |
| Triggering | Positive-edge Triggered | Positive-edge Triggered | ||||
| Propagation Delay | 31 ns | |||||
| fMAX | 25 MHz | |||||
| Operating Current | 0.0400 mA | |||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |