Texas Instruments High-Performance Analog Flip Flops CD74HC74E-NG

Description
IC FF D-TYPE 2-ELE 1-BIT 14-PDIP
Request a Quote Datasheet
Description
IC FF D-TYPE 2-ELE 1-BIT 14-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flip Flops - 296-CD74HC74E-NG-ND - DigiKey
Thief River Falls, MN, United States
IC FF D-TYPE 2-ELE 1-BIT 14-PDIP

IC FF D-TYPE 2-ELE 1-BIT 14-PDIP

Buy Now Datasheet
Flip Flops - CD74HC74E-NG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
CD74HC74E-NG
Flip Flops CD74HC74E-NG
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-DIP (0.300", 7.62mm)

Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-DIP (0.300", 7.62mm)

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops
Product Number 296-CD74HC74E-NG-ND CD74HC74E-NG
Product Name Flip Flops Flip Flops
Flip-Flop Type D D
Triggering Positive-edge Triggered
Supply Voltage 2V ~ 6V 2V ~ 6V
Propagation Delay 34 ns
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 74LVC1G74GD/C4H-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 1.65V ~ 5.5V
View Details
4 suppliers
Logic - Flip Flops - 74AC174SJ - Lingto Electronic Limited
Rochester Electronics
Specs
fMAX 125 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details