Texas Instruments CY74FCT825T 8-Bit Bus Interface Flip-Flops with 3-State Outputs CY74FCT825CTQCTG4

Description
8-Bit Bus Interface Flip-Flops with 3-State Outputs 24-SSOP -40 to 85
Request a Quote
Description
8-Bit Bus Interface Flip-Flops with 3-State Outputs 24-SSOP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CY74FCT825T is an 8-bit bus-interface register with 3-state outputs, designed for high-capacitance load drive and low bus loading. It features positive-edge-triggered D-type flip-flops, asynchronous clear, and matched rise and fall times. The device operates with a 5 V supply, sinks up to 64 mA and sources up to 32 mA per output, and supports partial-power-down operation via I_off. The CY74FCT825CTQCT variant is packaged in a 24-pin SSOP (DBQ) with dimensions of 6.5 mm thickness, 9.0 mm length, and 8.0 mm width, and is rated for operation from -40°C to 85°C. ESD protection exceeds JESD 22 at 2000 V HBM, 200 V MM, and 1000 V CDM.

Datasheet Summary
Powered by GS/AI

The CY74FCT825T is an 8-bit bus-interface register with 3-state outputs, designed for high-capacitance load drive and low bus loading. It features positive-edge-triggered D-type flip-flops, asynchronous clear, and matched rise and fall times. The device operates with a 5 V supply, sinks up to 64 mA and sources up to 32 mA per output, and supports partial-power-down operation via I_off. The CY74FCT825CTQCT variant is packaged in a 24-pin SSOP (DBQ) with dimensions of 6.5 mm thickness, 9.0 mm length, and 8.0 mm width, and is rated for operation from -40°C to 85°C. ESD protection exceeds JESD 22 at 2000 V HBM, 200 V MM, and 1000 V CDM.

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
CY74FCT825T 8-Bit Bus Interface Flip-Flops with 3-State Outputs
CY74FCT825CTQCTG4
CY74FCT825T 8-Bit Bus Interface Flip-Flops with 3-State Outputs CY74FCT825CTQCTG4
8-Bit Bus Interface Flip-Flops with 3-State Outputs 24-SSOP -40 to 85

8-Bit Bus Interface Flip-Flops with 3-State Outputs 24-SSOP -40 to 85

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category Flip-Flops
Product Number CY74FCT825CTQCTG4
Product Name CY74FCT825T 8-Bit Bus Interface Flip-Flops with 3-State Outputs
Supply Voltage 5V; 5
Propagation Delay 6 ns
fMAX 70 MHz
Operating Current 0.2000 mA
Unlock Full Specs
to access all available technical data

Similar Products

CD54HCT173 High Speed CMOS Logic Quad D-Type Flip-Flops with 3-State Outputs - 5962-8875901EA - Texas Instruments
Specs
Flip-Flop Type D
Output Characteristics 3-State
Propagation Delay 50 ns
View Details
3 suppliers
Specs
Triggering Positive-edge Triggered; Positive Edge
Supply Voltage 1.65 V ~ 3.6 V
Propagation Delay 4.8 ns
View Details
SN54AC74-SP Dual Positive-Edge-Triggered D-Type- Flip-Flops With Clear And Preset - 5962-8852001VCA - Texas Instruments
Specs
Triggering Positive-edge Triggered
Supply Voltage 3.3V; 5V; 3.3,5
Propagation Delay 13.5 ns
View Details
SN74AUCH16374 16-Bit Edge-Triggered D-Type Flip-Flop With 3-State Outputs - 74AUCH16374DGVRG4 - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 1.2V; 1.5V; 1.8V; 2.5V; 0.8,1.2,1.5,1.8,2.5
Output Characteristics 3-State
View Details