Radwell International Datasheets for Gearmotors
Gearmotors consist of an AC or DC motor with an integral gearbox or gear head typically used to adjust the motor's output speed and torque.
Gearmotors: Learn more
| Product Name | Notes |
|---|---|
| (87.7446242001.0091X 17.50) GEARMOTOR, PARALLEL SHAFT HELICAL, HIGH TORQUE DENSITY HIGH PERMITTED OVERHUNG LOADS, 1750RPM. FREE 2 YEAR RADWELL WARRANTY | |
| 1 HP, TEFC ENCLOSURE, NO THERMAL PROTECTION, 1755, 1440 RPM, 208-230/460 & 190/380 VOLT, 60/50 HZ, THREE PHASE PREMIUM EFFICIENT MOTOR SIZE 143 FRAME, HORIZONTAL-FOOTED MOUNT, 1 SPEED, DOUBLE SHIELDED... | |
| 1-1/2HP 230/460V3 AC MOTOR WB. FREE 2 YEAR RADWELL WARRANTY | |
| 1/.75HP.1740/1440RPM .143.TEFC.208-230/46 0V.3PH.60/50HZ.CONT. NONE.40C.1.15/1.15SF .RIGID C.WASHGUARD-ALL STAINLESS.C143T17FK1 4AA. FREE 2 YEAR RADWELL WARRANTY | |
| 1/2 HP 115/230V1 AC MOTOR. FREE 2 YEAR RADWELL WARRANTY | |
| 1/2HP 460V 825RPM 1SPEED MOTOR. FREE 2 YEAR RADWELL WARRANTY | |
| 1/6-1/8-1/10HP 277V MOTOR. FREE 2 YEAR RADWELL WARRANTY | |
| 208-230V1PH1/10HP 1100RPM MOTOR. FREE 2 YEAR RADWELL WARRANTY | |
| 24VDC ECONOMIZER MOTOR. FREE 2 YEAR RADWELL WARRANTY | |
| 2HP 230/460V3 AC MOTOR WB. FREE 2 YEAR RADWELL WARRANTY | |
| 4Q PWMU CHASSIS 12/24V 60[120]A. FREE 2 YEAR RADWELL WARRANTY | |
| 5" 1/15HP 115V 1050RPM CW MTR. FREE 2 YEAR RADWELL WARRANTY | |
| AC GEAR MOTOR, GENERAL PURPOSE MOTOR, 35J73-87, 1725 RPM, 3 PHASE, 208-230/460 VAC, 60 HZ, TEFC ENCLOSURE, FOOTLESS/C-FACE FLANGE MOUNT, NEMA 143TC FRAME. FREE 2 YEAR RADWELL WARRANTY | |
| AC MOTOR, 1/2 HP, 1750 RPM, 230/460V 60HZ, 3 PHASE, 56C FRAME, SPEC 35N065T203G2, ALTERNATE P/N 19583. FREE 2 YEAR RADWELL WARRANTY | |
| AC MOTOR, 1/2 HP, 230/460-3-60 V, TEFC, 3 P, MOUNT 56, BORE CODE B5. FREE 2 YEAR RADWELL WARRANTY | |
| AC MOTOR, 3 KW / 4.0 HP, 1456 / 1763 RPM, 11.50 / 6.60 / 10.10 / 5.80 AMP, 220-230 / 380-400 V, 50/60 HZ, 100 MM SHAFT HEIGHT, WITH... | |
| AC MOTOR, 3 PHASE, TOTALLY ENCLOSED, C-FACE, FOOTLESS, NEMA FRAME 56C ENCLOSURE, 230/460 V, 0.6 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| AC MOTOR, M SERIES, 15 HP, 3 PHASE, 1800 RPM, 230-460 VAC, 18.1 AMP, FOOT MOUNT, TOTALLY ENCLOSED. FREE 2 YEAR RADWELL WARRANTY | |
| ACTUATOR, SPRING RETURN, ROTARY, 160 LB IN, 120 VAC, 2 POSITION, 90 SECOND. FREE 2 YEAR RADWELL WARRANTY | |
| AIR MOTOR, 208-230/460VAC, 9.32-8.4/4.2AMP, 3.5HP, 3450RPM, 60HZ, 3PH. FREE 2 YEAR RADWELL WARRANTY | |
| AO SMITH MOTORS, FSE1076SV1, FAN MOTOR, 4.2A, 1PH, 3/4HP, 1075RPM, 208-230V, 60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| BALDOR RELIANCE Motors/GearBox/Clutc h EM3558T | |
| BALDOR RELIANCE Motors/GearBox/Clutc h GP233004 | |
| BALDOR RELIANCE Motors/GearBox/Clutc h KBM3454 | |
| BALDOR RELIANCE Motors/GearBox/Clutc h KM3457 | |
| BALDOR RELIANCE, CSWDM-3558T-5, CSWDM3558T5, MOTOR, 1740RPM, 575VAC, 60HZ, 2HP, 2.2A, 3PHASE. FREE 2 YEAR RADWELL WARRANTY | |
| BARBER COLMAN, SMALL DC GEARMOTOR, 300 RPM, 12 VDC . FREE 2 YEAR RADWELL WARRANTY | |
| BENT-AXIS VARIABLE MOTOR, DISPLACEMENT 080 CC/REV AT MAX ANGLE, ELECTRIC PROPORTIONAL 12V, DE-ENERGIZED=MAX DISPLACEMENT / NOT ADJ, PCOR / 200 BAR, 0.8MM DIA ORIFICES M4 / M5, SAE-FLANGE MOTOR HOUSING... | |
| BEVEL GEARED MOTOR, 3PHASE, 23-460VAC, 60HZ, 0.84-1.60AMP, IP54, 24VDC, 20WATT, 4NM, 1410RPM. FREE 2 YEAR RADWELL WARRANTY | |
| BIPOLAR STEPPIN MOTOR, DC 2.1 V 2.7 A, 1.8 DEG/STEP, FOR MARKEN IMAJE CODING INKJET PRINTER. FREE 2 YEAR RADWELL WARRANTY | |
| BISON GEAR Motors/GearBox/Clutc h 021-756-4430 | |
| BLOWER MOTOR, 1/2 HP FAN INCH AMP, 1075 RPM, 3 SPEED, 115 VOLTS, 48 FRAME, OAO - DL1056. FREE 2 YEAR RADWELL WARRANTY | |
| BLOWER MOTOR, 1/3-1/4-1/5HP, 277V, 1075RPM, 3SPD. FREE 2 YEAR RADWELL WARRANTY | |
| BLOWER MOTOR, 1/4-1/5-1/6 HP FAN INCH AMP, 1050 RPM, 3 SPEED, 230 VOLTS, 42 FRAME. FREE 2 YEAR RADWELL WARRANTY | |
| BLOWER MOTOR, 1/6-1/9HP, 1050RPM, SINGLE PHASE, 115VAC, 60HZ, 7.2-3.8A, 2 SPEED. FREE 2 YEAR RADWELL WARRANTY | |
| BLOWER MOTOR, DIRECT DRIVE, 1/6 HP, 1 PHASE, 60 HZ, 115 V, 1/2 INCH SHAFT DIAMETER, 1075 RPM, 3 SPEED, 48 FRAME, OPEN AIR-OVER. FREE 2 YEAR RADWELL WARRANTY | |
| BLOWER MOTOR, SINGLE PHASE, 115 VAC, 60 HZ, 1/8 HP, 700 RPM. FREE 2 YEAR RADWELL WARRANTY | |
| BROTHER GEAR Motors/GearBox/Clutc h GF15N015-BWMRF2N | |
| BROTHER Motors/GearBox/Clutc h F3S25N005-BMK4AX | |
| BROTHER Motors/GearBox/Clutc h GF18N005-BMYJ3C | |
| BROTHER Motors/GearBox/Clutc h GF18N005BMYJ2C | |
| BRUSHED DC MOTOR, 30MM DIAMETER, 48VDC, 7 SLOT ARMATURE. FREE 2 YEAR RADWELL WARRANTY | |
| BRUSHLESS DC SPEED CONTROLLER, 200-230 V, 50/60 HZ, 0.75A. FREE 2 YEAR RADWELL WARRANTY | |
| CLOSE-COUPLED PUMP, THREE PHASE, TEFC. FREE 2 YEAR RADWELL WARRANTY | |
| CONDENSER FAN MOTOR, 1/2 HP, 1075 RPM, 208/230 VOLTS, 48 FRAME, TEAO - D7907. FREE 2 YEAR RADWELL WARRANTY | |
| CONDENSER FAN MOTOR, 1/3, 1/5 HP, 1 PH, 60 HZ, 208-230 V, 825 RPM, 2 SPEED, 48 FRAME, TEAO. FREE 2 YEAR RADWELL WARRANTY | |
| CONDENSER FAN MOTOR, 1/4 HP, 1 PHASE, 1075 RPM, 60 HZ, 208/230 VOLTS, 1.8 AMP, 48 FRAME, 1/2 INCH DIAMETER SHAFT, THERMALLY PROTECTED. FREE 2 YEAR RADWELL WARRANTY | |
| CONDENSER FAN MOTOR, 1/6 HP, 1 PH, 60 HZ, 208-230 V, 1075 RPM, 1 SPEED, 48 FRAME, ENCLOSED. FREE 2 YEAR RADWELL WARRANTY | |
| CONDENSOR MOTOR, 1/3 HP, 208-230 VAC, 1075RPM, 1 SPEED, 1.9 AMPS, 48Y NEMA FRAME. FREE 2 YEAR RADWELL WARRANTY | |
| CONE DRIVE,E09018.0SSDS1D CGKCK,E090180SSDS1DC GKCK,RATIO:8:1,PRECI SION PLANETARY GEARHEAD. FREE 2 YEAR RADWELL WARRANTY | |
| DC MOTOR 2000RPM .6OHM 2400RPM 12.8AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DC MOTOR, 3700 RPM, 12 V. FREE 2 YEAR RADWELL WARRANTY | |
| DC MOTOR, W/GEARBOX, DME33 SERIES, 120 GEAR RATIO, 37.5R/MIN. FREE 2 YEAR RADWELL WARRANTY | |
| DIRECT DRIVE BLOWER MOTOR, 115 VAC, 1/4-1/5-1/6 HP, 1075 RPM, 3 SPEED, 48 FRAME, 1 PHASE, 1/2 INCH DIAMETER SHAFT, THERMALLY PROTECTED, STUD MOUNT, STEEL MATERIAL, OPEN VENTILATION. FREE 2... | |
| DISCONTINUED BT MANUFACTURER, GEAR MOTOR, 1444 IN LB TORQUE, 66.0:1 RATIO, .6 HP, .4 KW, 1750 INPUT RPM / 26.5 OUTPUT RPM, 50.7 OZ OIL CAPACITY / 1.50 L, EL1... | |
| DISCONTINUED BY MANFACTURER, GEAR MOTOR, 176 RPM, 7.5:1 RATIO, 50 HZ, 17.5 NM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURE, GEARMOTOR, DC ,BRUSH, 728.0:1 RATIO ,175OZ-IN C TORQ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 4/17/2020, MOTOR, SHADED POLE, 115VAC, SINGLE PHASE, CCWSE ROTATION, 1/5 HP, 1050 RPM, 3 SPEED. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, 1.8 STEP MOTOR, 6.46 V, 3.8 A, AMBIENT 40 DEGREES C. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, 3 HP, 208-230/460 V, 7.8-7.4/3.7 AMP, TEFC ENCLOSURE, 56 J FRAME, 60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, 5HP, 1750RPM, 184TC TEFC, 208-230/460VAC, 3PH, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ABSOLUTE ACTUATING DRIVE, MOTOR, HDA70 SERIES, STANDARD DESIGN WITH RS485, HIPERDRIVE, MN 15NM, UN 24VDC, IP65IN, 4.8 AMP, 1034805. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC GEAR MOTOR, HELICAL GEARBOX, 1 STAGE INLINE, SIZE 5, 22 NM, 8.9 GEAR RATIO, 1410-2520 RPM, 158.4 RPM OUT (50 HZ), 230-480 VAC, 50/60/87 HZ, 0.95-1.6... | |
| DISCONTINUED BY MANUFACTURER, AC INDCTION MOTOR, 3 PHASE, 0.75 KW, 4 POLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC MOTOR, .33 HP, 820 RPM, 230/460 VAC INPUT, 60 HZ, 2.14/1.07 AMP, 3 PHASE, TEFC . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC MOTOR, 1740 RPM MAX, 230-460 V AC, 50/60 HZ, 4.50/2.25 AMP, 1.50 HP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC MOTOR, 2.6-2.6/1.3 AMPS, 208-230/460 VOLTS, 50/60 HZ, 1.60 SF, TIME: CONTINOUS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC MOTOR, 208-230/460 VAC, 3.2-3/1.5 AMP, 3 PHASE, 1 HP, 60 HZ, 1740 MAX RPM, 56C FRAME, TENV ENCLOSURE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC MOTOR, 230/460 VAC, 60 HZ, 3.60/1.80 AMP, 1.0 HP, 14 MM SHAFT, 250 MM FLANGE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC MOTOR, 380-500 VAC, 100 HZ, 290-2900 RPM, 0.55 KW. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC MOTOR, 480/277 V, .43/.75 A, 60 HZ, 1620 RPM, 130 W. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BALDOR RELIANCE, JMM3558T, MOTOR, 1750RPM, 208-230/460V, 6.7-6.2/3.1AMP, 3PH, 2HP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BEVEL-HELICAL, GEAR MOTOR, 9.66 GEAR RATIO, OUTPUT SPEED 24-178 RPM, MOUNTING POSITION H1, 40 MM SHAFT DIAMETER, OUTPUT TORQUE 1900 LB-IN, 5.4 HP. FREE 2 YEAR RADWELL... | |
| DISCONTINUED BY MANUFACTURER, BRAKE MOTOR, 3-PHASE, 0.26HP, 210-480V,. 8 NM BRAKE, 24VDC, 900RPM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BRUSHLESS DC SPEED CONTROL SYSTEM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CLOSE-COUPLED PUMP, THREE PHASE, TEFC,230/460 VOLTS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DC MOTOR / BRUSHLESS, L145TC FRAME, 3 HP, 1750 RPM, 11 AMP, 320 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DC MOTOR CONTROLLER, 2 HP, 1 PHASE, 12.5 AMP, 115/230 VDC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DC MOTOR, PSSH STYLE, PARALLEL SHAFT GEARMOTORS, 90 VDC, 1/17 HP, 30:1 RATIO, 60 RPM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DIRECT DRIVE LINEAR MOTOR, 11 SERIES IRONCORE COIL, 50 MM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DISCONTINUED BY MANUFACTURER, GEAR MOTOR, INDUCTION MOTOR, 3 PHASE, 1/4 HP, 4 POLE, 5:1 RATIO, 208-460 VAC, 60 HZ, 1.0 AMP, 1720 RPM. FREE 2 YEAR RADWELL... | |
| DISCONTINUED BY MANUFACTURER, ELECTRIC MOTOR ACTUATOR, 24V, 1,1A. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, EMC FILTER UNIT FOR 125KW SYNC R, 380-460VAC 190AMP INPUT & OUTPUT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, EXHAUST FAN MOTOR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, EXPLOSION PROOF, SINGLE AND THREE PHASE, FOOT MOUNTED. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FIXED SPEED AC MOTOR, .2/.25 HP, 1400 RPM, 3 PHASE, 50/60 HZ, K-1, 2524M. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, GEAR BOX/MOTOR ASSEMBLY, ELECTRIC MOTOR, PHASE-3, VOLTS: 220-240/380-420/220- 277/380-480, HERTZ- 50/60, POWER- 0.18 KW, RPM - 1375, SHAFT-11MM, GEAR BOX SPECS-, 17.0 1/MIN / 87 HERTZ, 79... | |
| DISCONTINUED BY MANUFACTURER, GEAR MOTOR, 0.1 KW, 3 PHASE, TH CLASS A, GEAR RATIO 1.80, 230 VOLTS, 60 HZ, RATING; S1, IP; IP44, 0.65 AMPS, R/MIN 22.5. FREE 2 YEAR... | |
| DISCONTINUED BY MANUFACTURER, GEAR MOTOR, 0.4KW, 3PHASE, GEAR RATIO: 1:20, 50/60HZ, 200/220V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, GEAR MOTOR, 0.55 KW, 1360 RPM, 230-400 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, GEAR MOTOR, 1-1/4IN SHAFT LENGTH, 3/4IN SHAFT WIDTH, 003:1 RATIO. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, GEAR MOTOR, 1.40/1.44 AMP, 208/460 VAC, 1/3 HP, 60 HZ, 20:1 RATIO, 3 PHASE, OUTPUT RPM: 86, 218 IN LBS TORQUE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, GEAR MOTOR, 1.5HP, 1430/1745RPM, 50/60HZ, 440/480V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, GEAR MOTOR, 1/4HP, 3PH, 230/460V, 50/60HZ, 1730RPM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, GEAR MOTOR, 100 WATTS, 460/266 VOLTS, 60 HERTZ, 0.44/0.76 A, 1680 RPM, LENGTH: 9 INCHES. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, GEAR MOTOR, 11.5:1 RATIO, 38.2VDC, 2 METER CABLE, NO REPLACEMENT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, GEAR MOTOR, 12 RPM, OUTPUT, 12:1 RATIO, 1/3HP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, GEAR MOTOR, 17.03:1 RATIO, 400VDC, 150HZ, 7/29AMP, 30MM SHAFT DIAMETER. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, GEAR MOTOR, 1700 RPM, 1090 LB-IN TORQUE, 58.60 RATIO. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, GEAR MOTOR, 2-STAGE BEVEL GEARBOX, 50/60/87 HZ, 2.20/2.60/3.90 KW, 1440/1740/2550 RPM, 3 PHASE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, GEAR MOTOR, 2.90/1.44AMP, 230/460VAC, 60HZ, R76 CONNECTION, 1HP, 90.04:1 RATIO, 40MM SHAFT DIA, 105MM FLANGE, 3274 LB-IN OUTPUT TORQUE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, GEAR MOTOR, 223-4500 RPM, 240 NM TORQUE, 20.19 RATIO. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, GEAR MOTOR, 230 V, 50 HZ, 485 MA, 100 W. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, GEAR MOTOR, 2520RPM, 3PHASE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, GEAR MOTOR, 3 PHASE, 2 STAGE, 400/460VAC, 0.95/0.84AMP, 50/60/87HZ, 69NM, IP55. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, GEAR MOTOR, 38.2VDC, 1-1/4INCH DIAMETER, 6 WIRE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, GEAR MOTOR, 3PHASE, 2 STAGE, 400/460VAC, 0.95/0.84AMP, 50/60/87HZ, 69NM, IP55. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, GEAR MOTOR, 4060 / VIERSEN 1, 130 W, 1400 RPM, 0.6/1.05 AMP, 3 PHASE, 460/265 V, 50 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, GEAR MOTOR, 460/265 VOLTS, 053/.92 AMPS, 1400 RPM, 50 HERTZ, 130 WATTS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, GEAR MOTOR, 47:0 RATIO, INPUT HP: 0.75, 1750RPM, 855 OUTPUT TORQUE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, GEAR MOTOR, 6.37:1 RATIO, 30 MM SHAFT DIAMETER, 160 MM FLANGE, 230YY/460Y, 60 HZ, . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, GEAR MOTOR, 60/72RPM, 50/60HZ, 1:26RATIO. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, GEAR MOTOR, 60HZ, 3490RPM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, GEAR MOTOR, FOOT MOUNTED, HELICAL-BEVEL, W/HOLLOW SHAFT, 3 PHASE, LENGTH: 24 IN, WIDTH: 11 IN, HEIGHT: 8 IN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, GEAR MOTOR, GFL, 2.8KW, 1400R/MIN, RATIO 5.667. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, GEAR MOTOR, GM-J2 SERIES, AE GEAR SIZE, 90 W, 60/72 RPM, 4 POLE, 3 PHASE, 200-220 V, 50/60 HZ, 1:25 RATIO, WITHOUT BRAKE. FREE 2 YEAR RADWELL... | |
| DISCONTINUED BY MANUFACTURER, GEAR MOTOR, GTR MINI, INDUCTION, IP20, S1, CONTINUOUS, DT-90, 1/15 HP, 4 POLE, 60:1 RATIO, 1560-1610 RPM / 0.38 AMP / 3 PHASE / 208-230 V /... | |
| DISCONTINUED BY MANUFACTURER, GEAR MOTOR, HELICAL, PARALLEL SHAFT, MULTISTAGE, WITH BRAKE, NOISE REDUCED, AUTOMATIC MANUAL BRAKE RELEASE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, GEAR MOTOR, HELICAL-BEVEL, CONTROL VOLTAGE 230-460VAC 50/60HZ, 1740 RPM, 5.7/2.85 AMP, 0.77 KW. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, GEAR MOTOR, HELICAL-BEVEL, CONTROL VOLTAGE 230-460VAC 50/60HZ, 1745 RPM, 3.05 AMP, 0.75 KW. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, GEAR MOTOR, INPUT: 1380RPM, .37KW, OUTPUT: 16RPM, 3540LB-IN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, GEAR MOTOR, QUANTIS, 10.35 KW, 9.73: 1 RATIO, 1750 RPM, 549 NM MAX TORQUE, 1.625 X 3.15 INCH OXL SHAFT, A1 MOUNTING POSITION. FREE 2 YEAR RADWELL... | |
| DISCONTINUED BY MANUFACTURER, GEAR MOTOR, RIGHT ANGLE, BRUSHED, DC, RIGHT ANGLE, 72:1 RATIO, 1/25 HP, 90 VDC, TENV, BASE MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, GEAR MOTOR,50-60HZ,.45KW, 1710 RPM,3 PHASE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, GEAR MOTOR,WITH HELICAL GEARBOX, 220-240 VAC, 50/60 HZ, 5.324 RATIO. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, GEARED MOTOR, HELICAL-BEVEL GEARBOX, EN60034, IP54, CLASS F, 7.10 KW MAX, 2560 R/MIN, 9.30-16.10 AMP, 3 STAGE, 3 PHASE, 230-400 / 230-480 VAC, 50/60/87 HZ. FREE 2... | |
| DISCONTINUED BY MANUFACTURER, GEARED SYNCHRONOUS MOTOR, 120V AC, 0.5 AMP, 50/60 HZ, 20.0/24.0 RPM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, GEARMOTOR, 0.37/0.42KW, 15:1RATIO. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, GEARMOTOR, BEVEL GEARBOX, GKR03, 2 STAGE, WITH 3 PHASE MOTOR, HOLLOW SHAFT WITH KEYWAY, FOOT AND CENTERING WITH THREADED PITCH CIRCLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, GEARMOTOR, HELICAL BEVEL, SPEED 60HZ, R/MIN 1762/36, 1.1KW, 277/480V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, GEARMOTOR, HELICAL BEVEL, VPWM, IP65, TENV, CLASS F, KY SENSOR, 4500 RPM, 19.50 AMP, 3 PHASE, 400 VAC, 21.6-26.4 VDC, 225 HZ, GEAR UNIT MA PK 134... | |
| DISCONTINUED BY MANUFACTURER, GEARMOTOR, INVERTER DUTY, 8.6/4.3AMP, 230/460 VAC, 3 HP, 1720 RPM, SF: 1.15. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, GEARMOTOR, PSL STYLE, PARALLEL SHAFT, 3 PHASE, 1/3 HP, 208/460 VAC, 1.4 AMP, 60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, GP MOTOR, 145T FRAME/ODP ENCL, RIGID MOUNT, REVERSIBLE ROTATION, CONTINUOUS DUTY, HORIZONTAL ORIENTATION, 1.5 HP, 1800 RPM, 3 PHASE/4 POLES, 208-230/460 VAC RATED, 60 HZ, 4.4/2.2 AMP... | |
| DISCONTINUED BY MANUFACTURER, HELICAL GEARMOTOR, PARALLEL-SHAFT, 1755/4.7 R/MIN, 1.11 NM, M4 MOUNTING POSITION, ASEPTIC DRIVE PACKAGE, 50 MM HOLLOW SHAFT, 277/480 VAC, 60 HZ, .55 KW, . FREE 2 YEAR... | |
| DISCONTINUED BY MANUFACTURER, HYBRID STEPPER MOTOR, KH SERIES, 2PHASE, 76MM MOTOR LENGTH, 56MM MOUNTING SIZE, 1:2 RATIO. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, IN LINE GEAR MOTOR, MINI SERIES, TYPE G, 20:1 GEARBOX RATIO, 31.0 IN-LBS CONTINUOUS TORQUE, THREE PHASE, 0.14A, 460V, 60HZ, 1600RPM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INDUCTION GEARMOTOR, 1/9 HP, 200-220 VAC, 50/60 HZ, 1380-1690 RPM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INDUCTION MOTOR, 3 PHASE, 200 V, 60 HZ, 1.92 A, 1710 RPM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INDUCTION MOTOR, 3000 RPM, 150 HZ, 3 PHASE, 16.5 AMPS, 400 VOLTS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INDUCTION MOTOR, 3000 RPM, 230/460VOLTS, 50/60HZ, 0.33HP, DUTY:S1. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INDUCTION MOTOR, W/ SPEED CONTROL, IHT SERIES, SINGLE PHASE, 3W OUTPUT, 115V, CONTINUOUS DUTY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INPUT HP 4.27, NPUT RPM 1750, OUT PUT TORQUE 1170 IN.LBS., INPUT SHAFT 5/8" OD, OUTPUT SHAFT 1-1/8" OD. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MICRO DC MOTOR, FOR USE WITH CD READER, 10W POWER RATING. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR .75HP, 2.5/1.45A, 3PH, 266/460V, 60HZ, 1700RPM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR DC CONTROL, 12AMP, 115/230VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR W/ GEARBOX, 1800RPM, 1HP, NEMA C DESIGN, 3.10/1.56AMP, 230/460VAC, 60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR, .67HP, 1800RPM, 48VDC, 13AMP, D42 FRAME. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR, 0.55 AMP, 40 VAC, 24 VDC, 3700 RPM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR, 0.75 HP, 1700 RPM, 230/460 V, 60 HZ, 3-PHASE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR, 1 HP, 1650 RPM 1.0 SF, 230 VOLTS, 60 HERTZ, 1 PHASE, 4.5 AMP, NONREVERSIBLE CW ROTATION,SHAFT END. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR, 1 HP, 1650 RPM, 1.0 SF, 115 VOLTS, 60 HERTZ, 1 PHASE, 9.4 AMP, NON REVERSIBLE CW ROTATION SHAFT END. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR, 1 HP, 1740 RPM, 2/1.15AMP, 330/575 VAC, 60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR, 1 HP, 1740 RPM, 230/460 VAC, 60 HZ, REPLACED BY DRN80M4/FG. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR, 1.5 HP, 1800 RPM, 230/460 V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR, 1.5KW, 4P, 3PH, 200-220VAC, 50/60HZ, 7/6.2AMP, 1420/1730RPM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR, 1/3 HP, 208-230V, 1075RPM, 48Y. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR, 1/6 HP, 277 VOLTS, .69 AMPS, 1625 RPM, 60 HZ, SINGLE PHASE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR, 1050RPM, 1 PHASE, 50/60HZ, 1/2HP, 7.7AMP, 120/240V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR, 115/208-230VOLTS, 3450RPM, 60HZ, 1PH, 11.8/6.1-5.9AMPS, 1HP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR, 115/230,1/20HP, 50/60HZ, 1.6/.8 AMP, 3000RPM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR, 115V, 60HZ, 1.2A, 1PH, 1/8HP, 1PH. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR, 118VAC, 60HZ, 5WIRE, 20RPM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR, 1430 RPM, 230/400 VAC, 50 HZ, 4.15/2.4 AMP, 1.1 KW. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR, 145JM FRAME, TYPE D-4, 3-PHASE, 230/460 VAC, 60 HZ, 3.70/8.30 AMP, 3480 RPM, 3 HP, REPLACED BY DJ3P1DM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR, 15V, 60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR, 1700 RPM, 0.55 KW, 240/480 VOLTS, 60 HERTZ, 2.75/1.38 AMP, 3 PHASE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR, 1730RPM, 3PHASE, 1.5HP, 60HZ, 208-230/460V, 5.8/2.9AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR, 1HP, 1075RPM, 1PH, 200-230/460VAC, 6.4/3.2AMPS, REPLACED BY FC1106F. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR, 1HP, 1745RPM, 143TEFC, 208-230/460V, 3PH, 60HZ, CONT NONE 40C, 1.15SF RIGID, GENERAL PURPOSE, C143T17FB20BB, REPLACED BY 143TTFR15642. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR, 1HP, 1745RPM, 208-230/460V, 143T FRAME. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR, 2 HORSE POWER, 3450 RPM, 3 PHASE, 60 HZ, 56 HCY FRAME, 3524 M, TEFC F1, STEEL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR, 2 HP, 1750 RPM, 3 PHASE, 60 HZ, 145T, 0523M, TEFC, REPLACED BY ECP3587T. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR, 2 HP, 3450 RPM, 3PH, 208-230/460 V AC, 60 HZ, 145TC, 3526M, TEFC, F1. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR, 2000-3000RPM, 200-300W, W/ 90VDC BRAKE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR, 208-460 V, 2.4 AMP, 1.5 HP, 60 HZ, 1755 RPM, 3 PHASE, SINGLE SPEED. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR, 220-266 VAC, 50/60 HZ, 0.15 KW, 800 RPM, 3 PHASE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR, 230-460/190-380V, 60/50 HZ, 10/7.5 HP, 7.46/5.60 KW, 1765/1470 RPM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR, 24V, 60CY, 3W, 4RPH. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR, 2HP, 3450 RPM, 60 HZ, 56J, THREE PHASE, TEFC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR, 3 PHASE, 460 VAC, 60 HZ, 3/4 HP, 1140 RPM, 1.5 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR, 3 PHASE, 50/60 HERTZ, 1.5/2.0 HORSEPOWER, 1435/1725 RPM, 208-230/460 VOLTS, 7.4/3.7 AMPS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR, 3/4 HP, 3 PHASE, 143T FRAME. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR, 3/4HP, 1700RPM, 2.9/1.45AMP, 230/460VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR, 3000 RPM, 3 PHASE, 230 V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR, 3300RPM, 1HP, 3PH, 60HZ, 3.5/1.75, 230/460VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR, 3540 TORQUE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR, 3HP, 230/480V, 1751RPM, 60HZ, IP54, NEMA C. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR, 5/3 HP, 1165/975 RPM, 3 PHASE, 60/50 HZ, 215T FRAME. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR, 50/60 HZ, 400/230 VOLTS, 66 WATTS, .45 AMPS, 1650 RPM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR, 56Y FRAME, 1.5 HP, 1140 RPM, 3 PHASE, 460/200-230 VAC, 60 HZ, POSSIBLE REPLACEMENT PN H697V1. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR, 5HP, 3370RPM, 60HZ, 13.0/6.5AMP, 230/460VAC, 3PH. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR, 90VDC, 2000P/R ENCODER. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR, BLOWER MOTOR, 3 PH, 3 HP, 60 HZ, 1740 RPM, 230/460 V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR, BRUSHLESS DC, SPEED CONTROL SYSTEM, 75W, 3000RPM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR, BRUSHLESS, 2000RPM, 60W, DC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR, CONDENSER FAN, PERMANENT SPLIT CAPACITOR, FRAME 48, 1/2 HP, 1075 RPM, 208-230/460VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR, GEAR MOTOR, 4500 RPM, . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR, HERTZ-60, HP-0.25SI, VOLTS-230/460, REVOLUTIONS PER MINUTE-300-1800, AMPS-0.88 TO 0.44. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR, MOTOR, 1600RPM, 3PH, 0.25KW, 120/208VAC, 50/60HZ, 2.30/1.31AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR, OPEN LOOP GALVO, 120 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR, REACTION, SYNCHRONOUS, 25W, 115V/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR, SSE SUPER-E, STAINLESS STEEL, THREE PHASE, TOTALLY ENCLOSED, FOOT MOUNTED, 230-460 V, 60 HZ, 1 HP, 1800 RPM, 1.5 AMP, FRAME 56C, TENV ENCLOSURE. FREE 2... | |
| DISCONTINUED BY MANUFACTURER, MOTOR, STAINLESS STEEL, 2 HP, 5.4 AMP, 3500 RPM, 3 PH, 230-460 V, 60 HZ, FRAME 145TC, TEFC ENCLOSURE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR, WATERTIGHT INDUCTION, 50/60 HERTZ, 200-230 VOLTS, .49-.54 AMPS, 3 PHASE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTORIZED CYLINDER, WITH MAGNETIC BRAKE, 11.81 STROKE, BALL SCREW DRIVE METHOD, MAX SPEED 600 MM/S, MAX THRUST FORCE 400 N. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTORIZED LINEAR SLIDE, BALL SCREW DRIVE METHOD, 11.81 INCH STROKE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, NEMA SIZE M-O, 2 POLES 1 OVERLOAD, TYPE 3/12/13 ENCLOSURE, TOGGLE OPERATED. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PSSH STYLE PARALLEL SHAFT GEARMOTORS 90 VDC 1/50 60 2308P-PSSH 90 0.3. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, REVERSIBLE MOTOR, 100 VAC, 15 WATTS, 50/60 HZ, 30 MIN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ROTARY VANE PUMP, MECHANICAL VACUUM PUMP, PFPE OIL, PEAK PUMPING SPEED-53.7CFM, KF40 INLET FLANGE, KF40 OUTLET FLANGE, ULTIMATE PRESSURE:1 X 10-3 TORR. FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 1.5 KW, 0.751 KG-M, 2000 RPM, . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 170VAC, 66.7HZ, 16AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO MOTOR, AC, 3000 RPM, 2.8 AMP, 170 V, 100 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO MOTOR, CONTINUOUS DUTY, CLASS F, TRFC, .75HP,1700RPM, 2.90/1.45AMP, 3PHASE, 230/460V, 60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVOMOTOR, 13.20 AMP MAX, 3 PHASE, 3000 RPM, 400 VOLTS, 65 HERTZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SPARE PART, DC MOTOR, RIBBON TAKE UP SPINDLE RIGHT HAND. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, STEPPER MOTOR HYBRID 1IN SHAFT BORE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, STEPPER MOTOR, 2 PHASE, 1.8 DEG/STEP, SINGLE SHAFT, BI-POLAR, 4.59 V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, STEPPER MOTOR, 3.25 AMP, 200 STEPS, SLO-SYN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, STEPPER MOTOR, 3.75 DEG, KR SERIES, 3 PHASE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, STEPPER MOTOR, 3PHASE, KT SERIES, 1.2DEG/STEP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, STEPPER MOTOR, 50-54MM MOTOR LENGTH, KH SERIES, 56MM MOUNTING SIZE, 2PHASE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, STEPPER MOTOR, 5AMP, 36VDC, INSULATION CLASS F, BERGER LAHR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, STEPPER MOTOR, 9M05 FWD . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, STEPPER MOTOR, DC, 2.45 V, 1.8 DEGREE STEP, DATAMAX PRODIGY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, STEPPER MOTOR, KH SERIES, HIGH TORQUE, LOW VIBRATION AND LOW NOISE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SUPER-E MOTOR, 1 HP, 2850 RPM, 190-220/380-415 VAC INPUT, 50 HZ, 3 PHASE, 3.2-3.4/1.4 AMP, 56CZ FRAME, TEFC ENCOLSURE, CLASS B, IP44. FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURER, SYNCHRONOUS MOTOR, 1-PHASE, 120V AC, 0.6AMP, 60/72RPM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SYNCHRONOUS MOTOR, 1100RPM, 230/460VAC, 60HZ, 0.18KW, 0.95/0.47A, 1.8NM, TORQLOC SHAFT, W/ HANDWHEEL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SYNCROGEAR MOTOR, 3 PHASE, 0.5 HP, 1745 RPM, 2.2 AMP, 208-460 VAC, 60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, THREE-PHASE MOTOR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, UNIT HEATER MOTOR, 1050RPM, 1PH, 1/20HP, 2AMP, 115VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VANE MOTOR, ROTARY, PNEUMATIC, 1550 RPM . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, WATERPROOF MOTOR KIT, W/ SPEED CONTROLLER UNIT, SPEED CONTROL POTENTIOMETER, 1.2AMP, 100VAC, 50/60HZ, 12UF, IP65 PROTECTION, 1:90 GEAR RATIO. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER,MOTOR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER,SERVO MOTOR ,230V,3.1AMP,320W,70 00RPM,7 PIN CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| E116762.00 3/4HP 1725RPM.56C.DP.230/4 60V.3PH.60HZ.CONT.40 C.1.25SF.RIGID C FACE.C6T17DK30 GENERAL PURPOSE.T-STAT. FREE 2 YEAR RADWELL WARRANTY | |
| EBM PAPST Motors/GearBox/Clutc h ECI 42.40 | |
| EBM PAPST Motors/GearBox/Clutc h K2E250-AH34-06 | |
| ELECTRIC MOTOR, 115/230 VOLTS, 1/20HP, 1-PHASE, JB2R063N. FREE 2 YEAR RADWELL WARRANTY | |
| ELECTRIC MOTOR, PERMANENT SPLIT CAPACITOR, 1/6 - 1 / 10 - 1 / 12 HP, 2.5 - 2.0 - 1.9 AMP, 115 V, 60 HZ, 1110 - 1010 - 915... | |
| ELECTRONICALLY COMMUTATED MOTOR , 1050RPM, 120/240V, 1/2HP, 1 PHASE, 77AMP. FREE 2 YEAR RADWELL WARRANTY | |
| EXPLOSION PROOF, INVERTER DUTY, CLASS I, GROUP D,CLASS II, GROUP F&G, C-FACE, FOOT MOUNTED,10:1 CT, 10:1 VT. FREE 2 YEAR RADWELL WARRANTY | |
| FAN & BLOWER MOTOR, 1075 RPM, 3 SPEED, 208/230 VOLTS, 60 HZ, 48 FRAME, 1/2 INCH SHAFT DIAMETER, THERMALLY PROTECTED. FREE 2 YEAR RADWELL WARRANTY | |
| FAN AND BLOWER MOTOR, 1.0 HP, 3 PH, 60 HZ, 460/200-230 V, 1800 RPM, M56H FRAME, ODP. FREE 2 YEAR RADWELL WARRANTY | |
| FAN AND BLOWER MOTOR, 1/2 HP, 1 PH, 60 HZ, 208-230 V, 1075 RPM, 3 SPEED, 48 FRAME, OPEN. FREE 2 YEAR RADWELL WARRANTY | |
| FAN AND BLOWER MOTOR, 1/3 HP, 1 PH, 60 HZ, 115 V, 1075 RPM, 3 SPEED, 48 FRAME, OPEN. FREE 2 YEAR RADWELL WARRANTY | |
| FAN AND BLOWER MOTOR, 1/4 HP, 1 PH, 60 HZ, 115 V, 1075 RPM, 3 SPEED, 48 FRAME, OPEN. FREE 2 YEAR RADWELL WARRANTY | |
| FAN AND BLOWER MOTOR, 1/4 HP, 1 PH, 60 HZ, 208-230 V, 1075 RPM, 3 SPEED, 48 FRAME, OPEN. FREE 2 YEAR RADWELL WARRANTY | |
| FAN AND BLOWER MOTOR, 3/4 HP, 1 PH, 60 HZ, 115 V, 1075 RPM, 3 SPEED, 48 FRAME, OPEN. FREE 2 YEAR RADWELL WARRANTY | |
| FAN AND BLOWER MOTOR, 3/4 HP, 1 PH, 60 HZ, 208-230 V, 1075 RPM, 3 SPEED, 48 FRAME, OPEN. FREE 2 YEAR RADWELL WARRANTY | |
| FAN AND BLOWER MOTOR, 3/4-1/5 HP, 1 PH, 60 HZ, 208-230 V, 1075 RPM, 4 SPEED, 48 FRAME, OPEN. FREE 2 YEAR RADWELL WARRANTY | |
| FAN COIL / ROOM AIR CONDITIONER MOTOR,1/10-1/15-1/25 HP, 1550 RPM, 3 SPEED, 115 VOLTS, 4.4 INCH , DIAMETER, OAO - D236. FREE 2 YEAR RADWELL WARRANTY | |
| FAN MOTOR, 1/4 HP, 208-230 V, 60 HZ, 1.30 A, 1 PH, 1100 RPM. FREE 2 YEAR RADWELL WARRANTY | |
| FAN MOTOR, PERMANENT SPLIT CAPACITOR CONDENSER, 1/3 HP, 208 / 230 V, 2.9 A, 1075 RPM, FRAME 48, 1 SPEED. FREE 2 YEAR RADWELL WARRANTY | |
| FARM DUTY MOTOR, SINGLE PHASE, TEFC, FOOT MOUNTED, HP 1/2, RPM 1800, NEMA FRAME 56, VOLTAGE 68, AMPS 115/230, S.F. 3.7. FREE 2 YEAR RADWELL WARRANTY | |
| FESTO Motors/GearBox/Clutc h DSR-16-180-P | |
| GEAR MOTOR . FREE 2 YEAR RADWELL WARRANTY | |
| GEAR MOTOR / HELICAL, PARALLEL SHAFT, IP65, CLASS F, TENV, 1.30/5.20 NM, 3000-9000 RPM, 0.96-5.10 AMP, 400 V. FREE 2 YEAR RADWELL WARRANTY | |
| GEAR MOTOR / HELICAL, PARALLEL SHAFT, RATIO / 20.57 / INFINITE, 240 NM, 3000 / 146 RPM, 3.6 / 21.60 AMP, 400 V, 150 HZ. FREE 2 YEAR RADWELL WARRANTY... | |
| GEAR MOTOR 12VDC 127.7:1 RATIO. FREE 2 YEAR RADWELL WARRANTY | |
| GEAR MOTOR INDUCTION 460V 1/50HP 700RPM. FREE 2 YEAR RADWELL WARRANTY | |
| GEAR MOTOR REDUCER. FREE 2 YEAR RADWELL WARRANTY | |
| GEAR MOTOR, 1.9/3.3AMP, 400/480V Y, 230/277/400V DELTA, 40:233 RATIO, 460 CLP, 198 NM, 35 RPM, . FREE 2 YEAR RADWELL WARRANTY | |
| GEAR MOTOR, 12 VDC, 43 RPM NO LOAD, 5.6 OZ/IN TORQUE CONST, 1/1.44 A, 65.5: 1 RATIO. FREE 2 YEAR RADWELL WARRANTY | |
| GEAR MOTOR, 12VDC, 218.4:1 RATIO, SHAFT:1/4IN, 13RPM NO LOAD, 5.6OZ/IN TOR CONST, .1/1.44A. FREE 2 YEAR RADWELL WARRANTY | |
| GEAR MOTOR, 220-480VAC, 50/60HZ, 1.5-2.6AMP. FREE 2 YEAR RADWELL WARRANTY | |
| GEAR MOTOR, 230-480VAC, 50/60HZ, 1.4-2.4AMP. FREE 2 YEAR RADWELL WARRANTY | |
| GEAR MOTOR, 230V, 50-60HZ, .26/.21AMPS,. FREE 2 YEAR RADWELL WARRANTY | |
| GEAR MOTOR, 24VDC, 31:1 RATIO, W/ CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| GEAR MOTOR, 3240RPM, 0.32/0.6AMP, 480V. FREE 2 YEAR RADWELL WARRANTY | |
| GEAR MOTOR, 3:1 RATIO, NEMA 34, 4000RPM. FREE 2 YEAR RADWELL WARRANTY | |
| GEAR MOTOR, 3PH, 230-480VAC, 50/60HZ, 0.95-1.60AMP, 1410RPM, IP5424VDC, 20W, 4NM. FREE 2 YEAR RADWELL WARRANTY | |
| GEAR MOTOR, 3PHASE, 19.486:1 RATIO, 88.3 RPM, 400/460VAC, 0.95/0.84AMP, IP55. FREE 2 YEAR RADWELL WARRANTY | |
| GEAR MOTOR, 480V, 0.32/0.6AMP, 3240RPM. FREE 2 YEAR RADWELL WARRANTY | |
| GEAR MOTOR, 5.61/2.80 AMPS, 230/460 VAC, 60 HZ, 1730 RPM, 2 HP, 4-POLE, 0.77 PF. FREE 2 YEAR RADWELL WARRANTY | |
| GEAR MOTOR, INPUT HP-0.270, OUTPUT TORQUE 351 POUNDS PER INCH. FREE 2 YEAR RADWELL WARRANTY | |
| GEAR MOTOR, LO-COG, 38.2VDC, 65.5:1 RATIO. FREE 2 YEAR RADWELL WARRANTY | |
| GEARED MOTOR 0.2KW 4P 30:1 200-230V CUL. FREE 2 YEAR RADWELL WARRANTY | |
| GEARHEAD, 6:1 RATIO, 0.54HP INPUT, 106IN-LB OUTPUT TORQUE, 1750RPM, 1.0SF,. FREE 2 YEAR RADWELL WARRANTY | |
| GEARMOTOR 10:1RATIO. FREE 2 YEAR RADWELL WARRANTY | |
| GEARMOTOR 7.5:1RATIO 176RPM 50HZ 11.8NM. FREE 2 YEAR RADWELL WARRANTY | |
| GEARMOTOR 7.5:1RATIO 176RPM 50HZ 17.5NM. FREE 2 YEAR RADWELL WARRANTY | |
| GEARMOTOR, 0.94HP, 455VAC, 964RPM MAX, NEMA 034, 5:1, SINGLE STACK LENGTH, 2000 LINE ENCODER, BRAKE, DIN CONNECTOR, . FREE 2 YEAR RADWELL WARRANTY | |
| GEARMOTOR, 12VDC, 142RPM NO LOAD, 5.6OZ/IN TORQUE CONST, .1/1.44A, 19.7 RATIO. FREE 2 YEAR RADWELL WARRANTY | |
| GEARMOTOR, 1690RPM, . FREE 2 YEAR RADWELL WARRANTY | |
| GEARMOTOR, 2HP, 175RPM, 2HP, 10 RATIO. FREE 2 YEAR RADWELL WARRANTY | |
| GEARMOTOR, 3-MOTOR, 50/60HZ, 220-415V, 1380RPM, . FREE 2 YEAR RADWELL WARRANTY | |
| GEARMOTOR, BEARING TYPE BALL, CURRENT RATING: 9.6 A, GEAR TYPE WIDE FACE, INPUT POWER: 22 W, NOMINAL VOLTAGE: 24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| GEARMOTOR, K SERIES, HELICAL-BEVEL, 60 HZ, 3 PHASE, 1 HP, 2.90/1.44 AMP, 300-1800 RPM, 380 INCH/LB TORQUE. FREE 2 YEAR RADWELL WARRANTY | |
| GENERAL PURPOSE MOTOR, 1.0 HP, 3 PH, 60 HZ, 460/200-230 V, 3600 RPM, M56H FRAME, DP. FREE 2 YEAR RADWELL WARRANTY | |
| GLOBE MOTORS Motors/GearBox/Clutc h 455A116-3 | |
| GST HELICAL GEARBOX, GEAR MOTOR, 220-240 VAC, 50/60 HZ, 17.500 RATIO. FREE 2 YEAR RADWELL WARRANTY | |
| HELICAL-BEVEL GEAR UNIT, 60 HZ, 1740/80 RPM. FREE 2 YEAR RADWELL WARRANTY | |
| HVAC MOTOR, 115 VOLTS, 1/20 HP, 1 SPEED, FRAME 3.3, 5/16 IN SHAFT DIAMETER, 2 1/4 IN SHAFT LENGTH, 1500 RPM, 1 PHASE, 60 HZ, SHADED POLE. FREE 2 YEAR... | |
| HVAC MOTOR, SUPER-E®, THREE PHASE, ODP, FOOT MOUNTED, HP 2, RPM 1800, NEMA FRAME 145T, FULL LOAD EFFICIENCY 86.5, VOLTAGE 230/460, AMPS 2.9. FREE 2 YEAR RADWELL WARRANTY | |
| HYUNDAI CROWN TRITION SERIES- PREMIUM EFFICIENCY MOTORS THREE PHASE- TEFC ENCLOSURE- RIGID BASE. FREE 2 YEAR RADWELL WARRANTY | |
| HYUNDAI CROWN TRITON SERIES, PREMIUM EFFICIENCY MOTOR, 3 PHASE, TEFC ENCLOSURE, C FACE, RIGID BASE. FREE 2 YEAR RADWELL WARRANTY | |
| INDUCER MOTOR, 1/12 HP, 208/230V, FOR HVAC SYSTEMS. FREE 2 YEAR RADWELL WARRANTY | |
| INDUCTION MOTOR .15AMP 220V, 6W, 1250RPM, 50HZ. FREE 2 YEAR RADWELL WARRANTY | |
| INDUCTION MOTOR 200V 50/60HZ 25WATT. FREE 2 YEAR RADWELL WARRANTY | |
| INDUCTION MOTOR GTR MOTOR, 3PH, 0.2KW. FREE 2 YEAR RADWELL WARRANTY | |
| INDUCTION MOTOR GTR MOTOR, 60:1 RATIO, 0.2KW, . FREE 2 YEAR RADWELL WARRANTY | |
| INDUCTION MOTOR, 0.1KW, 3PHASE 200V / 50/60HZ, 220V / 60HZ, T-TYPE TERMINAL BOX (STEEL PLATE), FLANGE MOUNTING, ORTHOGONAL CONCENTRIC HOLLOW SHAFT, REDUCTION RATIO: 10, SHAFT MATERIAL: IRON,. FREE 2 YEAR... | |
| INDUCTION MOTORS WITH SPEED CONTROL, 2.4X2.4IN FRAME, 3W OUTPUT, SINGLE PHASE, 150MA, 100/115VAC, 50/60HZ, 0.15AMP. FREE 2 YEAR RADWELL WARRANTY | |
| INTERROLL Motors/GearBox/Clutc h DM-0113 | |
| INVERTER DRIVE MOTOR, .75 HP, 1725 RPM, 230/460 VAC INPUT, 60 HZ, 2.2/1.1 AMP, 3 PHASE, CLASS H, 56C FRAME. FREE 2 YEAR RADWELL WARRANTY | |
| INVERTER DRIVE MOTOR, .75HP, 1750 RPM, 56C, 3514M, TENV, F2, VS MASTER SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| INVERTER MOTOR, PAINT FREE, THREE PHASE, TOTALLY ENCLOSED, C-FACE, FOOT MOUNTED, HP 1/2, BASE SPEED RPM 1800, MAX RPM 6000, NEMA FRAME 56C, ENCLOSURE TENV, FULL LOAD EFFICIENCY 82.5, VOLTAGE... | |
| INVERTER, TEBC AND TENV, C-FACE, 3 PHASE, FOOT MOUNTED. FREE 2 YEAR RADWELL WARRANTY | |
| INVERTER, THREE PHASE, TEBC AND TENV, C-FACE,FOOT MOUNTED. FREE 2 YEAR RADWELL WARRANTY | |
| LUYANG MACH ELEC CO Motors/GearBox/Clutc h J220-200-18-A-G3 | |
| LUYANG MACH ELEC CO Motors/GearBox/Clutc h J220V18-300-21.4-A(P 1) | |
| MASTER INVERTER DRIVE, 3 PHASE, 1765 RPM, 230/460 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| MCMILLAN ELECTRIC Motors/GearBox/Clutc h D0816B3884 | |
| MCMILLAN ELECTRIC Motors/GearBox/Clutc h F2208A4064 | |
| MCMILLAN ELECTRIC Motors/GearBox/Clutc h FA212A5016 | |
| MCMILLAN ELECTRIC Motors/GearBox/Clutc h FA212A5016S | |
| MCMILLAN ELECTRIC Motors/GearBox/Clutc h JB1M116NS | |
| MOTOR .63AMP 208-230VAC 60HZ 3200RPM 1/10HP. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR 1.9A 115V 60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR 1/2HP 1725RPM 208-230/460V 3PHASE 56C. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR 1/3HP 1725RPM 115/208-230V 6.4/3-3.2AMP 56C. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR 1/3HP 1800RPM 56-FR TEFC. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR 115V, 60HZ, SLEEVE BEARING , 1/10HP, 1610RPM, 4.4I INCH DIAMETER. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR 1:15 RATIO 100/120RPM 3PH 4P 200/220V 90W. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR ASSEMBLY 18VDC. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR BASE MOUNTED TOTALLY ENCLOSED FAN COOLED. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR INDUCTION 1-6HP 3:1RATIO 280V 1600RPM. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR MOUNT ARM. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR PUMP, W/ OIL RESERVE TANK. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR SPEED CONTROL 115V. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR SPINDLE .52AMP 265VAC. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR SYNCHRONOUS 115V 60HZ 1.5W 0.1CAP 3RPM. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR, .34 HP, 400/460VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR, 0.25HP, 1700RPM, 0.89/0.44AMP, 230/460VAC, 60HZ, . FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR, 0.5 HP, 208-230 VAC, 4.3 AMP, 1075 RPM. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR, 1 HP, 1800 RPM, 3 PHASE, 200-230/460 V, 56 FRAME, ODP ENCLOSURE, ROLLED STEEL, INVERTER DUTY, PREMIUM EFFICIENT, ALSO NAMEPLATED FOR 50HZ, 190/380V USE AT RATED HP,. FREE 2... | |
| MOTOR, 1 HP, 1800 RPM, 3 PHASE, 230/460 VAC, 60 HZ, 1.5 AMPS, 85.5 FULL LOAD EFFICIENCY, NEMA FRAME 56, TEFC ENCLOSURE, FOOT MOUNTED. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR, 1.5 HP, 1800 RPM, 3 PHASE, 208-230/460 V, 145TC FRAME, TEFC ENCLOSURE, CAST IRON, INVERTER DUTY, PREMIUM EFFICIENT, ALSO NAMEPLATED FOR 50HZ, 190/380V USE AT RATED HP, SEVERE DUTY,... | |
| MOTOR, 1/100HP, 1PH, 115VAC, 60HZ, 2800RPM. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR, 1/125-1/200HP, 115V, 1500RPM. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR, 1/15HP, 208/230V, 3450RPM 1PH. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR, 1/2 HP, 1725 RPM, 56 DP, 230/460 VAC, 3 PHASE, 60 HZ, CONT, 40 C, 1.25 SF, RIGID, C6T17DB113, GENERAL PURPOSE, T-STAT. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR, 1/2-1/3-1/4HP, 277V, 5.6INCH DIA. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR, 1/20HP, 1500RPM, 115V, 1.8 AMP, 1SP. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR, 1/2HP, 1740RPM, THREE PHASE, TEBC AND TENV, C-FACE, FOOT MOUNTED, 56C FRAME, 230/460VAC, 1/0.5, 1.6/0.8AMP, 60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR, 1/2HP, 208-230VAC, 1075RPM, 60HZ, 1PHASE, 2.8AMP. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR, 1/3 HP, 1725 RPM, 60 HZ, 115/208-230V, 6.6/3.1-3.3 AMP, OUTPUT 0.33 HP, . FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR, 1/3 HP, 1725 RPM, TENV ENCLOSURE, 56C FRAME, 3 PHASE, 208-230/460 VAC, 60 HZ, C-FACE, FOOTLESS. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR, 1/3HP, 208-230 VAC, SINGLE PHASE, 1075 RPM, 3 SPEED, 3.1 AMPS, 48 NEMA FRAME SIZE, OPEN AIR, SLEEVE BEARING, 1/2" X 4 1/2" SHAFT, REVERSIBLE ROTATION, PERMANENT SPLIT CAPACITOR... | |
| MOTOR, 1/3HP, 825RPM, 48Y FRAME, 2.4AMP, 1PH, 230V 60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR, 1/4HP 208-230V 825RPM ,. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR, 1/4HP, 1PH, 370VAC, 60HZ, 6.6AMP, 1075RPM. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR, 1/50HP, 115V, 1500RPM. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR, 1/60HP, .57AMP, 115VAC, 60HZ, 1550RPM. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR, 10HP, 1765RPM, 230-460 VAC, 12.2 AMP, THREE PHASE, TOTALLY ENCLOSED, FOOT MOUNTED, NEMA FRAME 215T. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR, 10HP,1775RPM,3PH,60H Z,256U,0936M,TEFC,F1 , POLES 04, ENCL TEFC, FRAME 0900MZ, OUTPUT 10, VOLTAGE 230/460, PHASE 3, SPEC 09C111T049G1, RPM 1775, DESIGN A, DIMENSION L27 X W20.5 X H17.438 IN. FREE... | |
| MOTOR, 11.6AMP, 260/340V, 2.5KW, 2950RPM, . FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR, 1155RPM ,60HZ, 3.0AMP, 2HP, 480V. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR, 115V, 3000RPM, 60HZ, .46AMPS, 1/125HP. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR, 12/24 VDC, 728:1 RATIO, ROHS COMPLIANT, CURRENT RATING: 1.4 A, STANDARD GEAR TYPE. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR, 12VDC. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR, 15HP, 1750RPM, FRAME SC2113ATZ, DP ENCLOSURE, 240V ARMATURE. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR, 1700RPM, 1HP, 460VAC, 60HZ, 1.85AMP. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR, 1700RPM, 50/60HZ, 1HP, 1.70A, 380/500VAC. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR, 1725RPM, 1 HP, 3.7-3.4/1.7AMP, 208-230/460VAC, 60HZ, 3PH, 56C. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR, 1760RPM, 1.5HP, 50/60HZ, 208-230/460V, 3PHASE. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR, 19VDC, 19.7:1 RATIO. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR, 1HP, 1745RPM, 143TC, TEFC, 208-230/460V, 3PH, 60HZ, C143T17FC23C,. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR, 1HP, 1770RPM, 3PH, 60HZ, 143TC, 0522M, TENV, F1, THREE PHASE, TEBC AND TENV, C-FACE,FOOT MOUNTED. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR, 1HP, 230/460 VAC, 3 PHASE, 1750 RPM, 3.25-3.10/1.55 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR, 1HP,1150RPM,3PH,60HZ ,145TC,0528M,TEBC,F1 , POLES 06, ENCL TEBC, FRAME 0500M, OUTPUT 1, VOLTAGE 230/460, PHASE 3, SPEC 05E535W631G1, RPM 1150, DESIGN B, DIMENSION L22.875 X W12.25 X H12.813 IN. FREE... | |
| MOTOR, 1HP,1170RPM,3PH,60HZ ,145T,3526M,TEFC,F1, POLES 06, ENCL TEFC, FRAME 3500M, OUTPUT 1, VOLTAGE 230/460, PHASE 3, SPEC 35A021G019G3, RPM 1170, DESIGN B, DIMENSION L22.875 X W12.25 X H12.813 IN. FREE 2... | |
| MOTOR, 2 HP, 1760 RPM, 3 PHASE, 60 HZ, 182TC FRAME, TENV, F1 MOUNTING ARRANGEMENT, 4 POLE, TENV ENCLOSURE, 230/460 V. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR, 2 HP, 1800 RPM, 3 PHASE, 200-230/460 V, 145T FRAME, TEFC ENCLOSURE, ROLLED STEEL, INVERTER DUTY, PREMIUM EFFICIENT, ALSO NAMEPLATED FOR 50HZ, 190/380V USE AT RATED HP,. FREE 2... | |
| MOTOR, 2 HP, 1800 RPM, 3 PHASE, 200-230/460 V, 145TC FRAME, TEFC ENCLOSURE, ROLLED STEEL, INVERTER DUTY, PREMIUM EFFICIENT, ALSO NAMEPLATED FOR 50HZ, 190/380V USE AT RATED HP, C-FACE, ROUND... | |
| MOTOR, 2 HP, 5.4 AMPS, 1755 RPM, 3 PHASE, 230/460 VAC, 60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR, 2000RPM, 3.5NM, 20MV/MIN. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR, 208-230/460V, 3PH, 1140RPM, SUGGESTED REPLACEMENT FOR HD52AK001. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR, 208-230V, 60HZ, 1.6AMPS, 1075RPM, 1/4HP, 1PH, . FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR, 208/230V, 1050RPM, 60HZ, 4.9AMPS, THERMALLY PROTECTED, HI1/4HP 4.9AMPS, MED 1/5HP 3.6AMPS, LOW 1/6HP 2.9AMPS. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR, 208/230V, 60HZ, 1.5/1.8AMPS, 1075RPM, 370VAC CAPACITOR ONLY, . FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR, 230/460 V, 2.2 AMPS, THREE PHASE, FOOT MOUNTED, NEMA FRAME 145T, ENCLOSED TEFC. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR, 230/460V, 3460RPM, 3/4HP, 2.2/1.1AMPS, 1.15SF, . FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR, 2700RPM, 1HP, 200/220-440VAC, 50/60HZ, .75KW. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR, 3 HP, 1760 RPM, 4.2/8.4-9 AMP, 3 PHASE, 208-230/460 VAC, 60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR, 3 PHASE, 1725RPM, 0.25HP, 208-230/460VAC, 60HZ, 0.-/0.95-1AMP. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR, 3/1.5 AMPS, 208-230/460 VAC, 50/60 HZ, 1755 RPM, 0.75 KW, 143T FRAME. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR, 3/4 HP, 1800 RPM, 3 PHASE, 200-230/460 V, 56 FRAME, ODP ENCLOSURE, ROLLED STEEL, INVERTER DUTY, PREMIUM EFFICIENT, ALSO NAMEPLATED FOR 50HZ, 190/380V USE AT RATED HP,. FREE 2... | |
| MOTOR, 3/4HP, 208-230/460VOLT, 3PHASE, 1140, IDENTICAL TO P63SYDYK-4257. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR, 3470RPM, 1.5HP, 230/460VAC, 60HZ, 1.8/3.6AMP. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR, 3520RPM, 50/60HZ, 3PH, 230/460V, 15/10HP. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR, 3HP, .3490RPM,145TC.TEFC, .208-230/460V.3PH.60 HZ, .CONTINUOUS.40C.1.15 S.F.C FACE.C145T34WC15A.. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR, 3PHASE, 1/4HP, 1725RPM, 208-230/460VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR, 460V, 0.6A, 60HZ, 3000RPM, 1/12HP. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR, 5 HP, 3510 RPM, 208-230 V. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR, 56C, 3413L, TEFC, F1, .33 HP, 3450 RPM, SINGLE PHASE, 2 POLE, 115/208-230 V, 60 HZ, SPEC 34C63-183, DESIGN N, DIMENSION L13.813 X W10.813 X H9.375 INCH, STEEL. FREE... | |
| MOTOR, 5HP 3.7/2.24KW, 1750RPM, 184TC, TEFC, 208-230/460VAC 60/50HZ, 3PHASE,CONTINUOUS. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR, 5HP, 3450RPM, 3PH, 60HZ, 184TC, 3630M, TEFC, F1. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR, 5HP, 3600RPM, 575V, FRAME 184T, . FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR, 6000RPM, 2.9AMP, 260V, 20MH, 4.6OHMS. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR, AR SERIES, SINGLE SHAFT, CROSS-ROLLER BEARING, 106LB-IN PERMISSIBLE TORQUE, 18:1 GEAR RATIO. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR, AUTOMATIC, REVERSIBLE, BEARINGS: SLEEVE, 1.3 AMP, 1 PHASE, 60 HZ, 1/4 HP, 208/230 VAC, 1075 RPM, 48Y FRAME, . FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR, BLOWER MOTOR, PERMANENT MAGNET, 12V, REVERSBLE ROTATION, 2 SPEED, 5/16 INCH SHAFT, EXTERNAL GROUND. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR, CAT NO.: 1860, TYPE OF ELECTRICAL MOTOR: K=PERMANENT SPLIT CAPACITOR, DIAMETER OF STATOR: 5.5", THERMAL PROTECTOR: HX, MODEL CODE: WMS, STYLE: 1280, 1/4HP, 1PH, 60HZ, 1.5AMP, 208-230VAC, 1075 RPM. | |
| MOTOR, CONDENSER FAN MOTOR, REPLACEMENT, 1/2 HP, 1075 RPM, 480 VAC, 60 HZ, SINGLE PHASE, 1.35 AMP, INSULATION CLASS B. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR, CONTINUOUS DUTY, 2.1 AMP, 115 VAC, 60HZ, 1/20 HP, 1550 RPM, 1.0 SF, 5/16 IN SHAFT DIAMETER. 3 IN SHAFT LENGTH. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR, ELECTRIC, 25 -120 VAC /50-60 HZ, 4 WIRE. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR, EXPLOSION PROOF, SINGLE AND THREE PHASE, FOOT MOUNTED, 2/3HP 1460/1760RPM. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR, FOR CONDENSER FAN, 48 FRAME, 3/4 HP, 1050 RPM 460 V. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR, FRAME 56C, KEYED 1-7/8INCH SHAFT , 3/4 HP, 1725 RPM, 3.3-3.0/1.5 AMP, 3 PHASE, 208-230/460 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR, INDUCED DRAFT, 1-PHASE, 1/3-1 1/15 HP, 60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR, M SERIES, 3 HP, 1800 RPM, 3-PHASE, 230/460 VAC, 50/60HZ, 182T FRAME, FOOT MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR, M SERIES, 6.7 AMPS, 230/460 VAC, 60 HZ, 1750 RPM, 5 HP, 184T FRAME, FOOT MOUNTED, THREE PHASE, TOTALLY ENCLOSED, GENERAL PURPOSE MOTOR. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR, MINERTIA, SERVO, F SERIES, 410597-9, 94.08. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR, NEMA23, 90 VDC MAX, 3170 RPM MAX, 24-75 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR, PAINT FREE, THREE PHASE, TOTALLY ENCLOSED, C-FACE, FOOT MOUNTED, HP 3/4, RPM 1800, NEMA FRAME 56C, ENCLOSURE TENV, FULL LOAD EFFICIENCY 78.5, VOLTAGE 230/460, AMPS 1.4. FREE 2 YEAR... | |
| MOTOR, PERMANENT SPLIT CAPACITOR, 1/5-1/10HP, 2.8-1.3AMP, 208/230VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR, REVERSIBLE ROTATION, THREE PHASE, 208-230/460 VAC, 60/50 HZ, 1-1/8 INCH SHAFT LENGTH, 5/8 INCH SHAFT DIAMETER, 1.5 HP, 850 RPM. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR, SCSK SERIES, 24-75 VDC, 0.25 IN SHAFT DIAMETER, 4000 RPM, 120 WATTS. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR, SERIES, THREE PHASE, TOTALLY ENCLOSED, FOOT MOUNTED, NEMA FRAME 215T, 230-460 VAC, 12.2 AMP, 5 HP. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR, SINGLE PHASE, TEFC, C-FACE, FOOTLESS, HP 1/4, RPM 1800, NEMA FRAME 56C, FULL LOAD EFFICIENCY 55, VOLTAGE 115/230, AMPS 2.5. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR, SINGLE PHASE, TEFC, C-FACE, FOOTLESS, HP 1/6, RPM 1800, NEMA FRAME 56C, FULL LOAD EFFICIENCY 49, VOLTAGE 115/230, AMPS 1.9. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR, SINGLE PHASE, TOTALLY ENCLOSED, C-FACE, FOOT MOUNTED, HP 1, RPM 1800, NEMA FRAME 56C, ENCLOSURE TEFC, FULL LOAD EFFICIENCY 67, VOLTAGE 115/230, AMPS 6.4. FREE 2 YEAR RADWELL WARRANTY... | |
| MOTOR, STAINLESS STEEL, THREE PHASE, TOTALLY ENCLOSED, C-FACE, FOOT MOUNTED, HP 1/2, RPM 1800, NEMA FRAME 56C, ENCLOSURE TENV, FULL LOAD EFFICIENCY 80, VOLTAGE 208-230/460, AMPS 0.9. FREE 2 YEAR... | |
| MOTOR, THREE PHASE, OPEN DRIP PROOF, FOOT MOUNTED, HP 1, RPM 1200, NEMA FRAME 145T, FULL LOAD EFFICIENCY 82.5, VOLTAGE 230/460, AMPS 1.8. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR, THREE PHASE, OPEN DRIP PROOF, FOOT MOUNTED, HP 1, RPM 1800, NEMA FRAME 143T, FULL LOAD EFFICIENCY 85.5, VOLTAGE 575, AMPS 1.2. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR, THREE PHASE, OPEN DRIP PROOF, FOOT MOUNTED, HP 10, RPM 1800, NEMA FRAME 215T, FULL LOAD EFFICIENCY 91.7, VOLTAGE 230/460, AMPS 12.5. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR, THREE PHASE, OPEN DRIP PROOF, FOOT MOUNTED, HP 3, RPM 1800, NEMA FRAME 182T, FULL LOAD EFFICIENCY 89.5, VOLTAGE 230/460, AMPS 4.4, SUGGESTED REPLACMENT FOR M3211TA. FREE 2 YEAR... | |
| MOTOR, THREE PHASE, OPEN DRIP PROOF, FOOT MOUNTED, HP 5, RPM 1200, NEMA FRAME 215T, FULL LOAD EFFICIENCY 89.5, VOLTAGE 230/460, AMPS 7.4. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR, THREE PHASE, OPEN DRIP PROOF, FOOT MOUNTED, HP 7 1/2, RPM 3600, NEMA FRAME 184T, FULL LOAD EFFICIENCY 88.5, VOLTAGE 230/460, AMPS 8.6. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR, THREE PHASE, TOTALLY ENCLOSED, C-FACE, FOOT MOUNTED, HP 1/2, RPM 3600, NEMA FRAME 56C, ENCLOSURE TENV, FULL LOAD EFFICIENCY 70, VOLTAGE 208-230/460, AMPS 0.9. FREE 2 YEAR RADWELL WARRANTY... | |
| MOTOR, THREE PHASE, TOTALLY ENCLOSED, C-FACE, FOOT MOUNTED, HP 3/4, RPM 1200, NEMA FRAME 56C, ENCLOSURE TENV, FULL LOAD EFFICIENCY 80, VOLTAGE 208-230/460, AMPS 1.4. FREE 2 YEAR RADWELL WARRANTY... | |
| MOTOR, THREE PHASE, TOTALLY ENCLOSED, C-FACE, FOOTLESS, HP 1/3, RPM 1800, FRAME 56C, ENCLOSURE TENV, FULL LOAD EFFICIENCY 70, VOLTAGE 208-230/460, AMPS 0.7. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR, THREE PHASE, TOTALLY ENCLOSED, C-FACE, FOOTLESS, HP 1/3, RPM 3600, FRAME 56C, ENCLOSURE TENV, FULL LOAD EFFICIENCY 72, VOLTAGE 230/460, AMPS 0.7. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR, THREE PHASE, TOTALLY ENCLOSED, FOOT MOUNTED NEMA FRAME 184T ENCLOSURE TEFC VOLTAGE 230/460 AMPS 8.4. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR, THREE PHASE, TOTALLY ENCLOSED, FOOT MOUNTED, 2 HP, 1800 RPM, NEMA FRAME 145T, ENCLOSURE TEFC, FULL LOAD EFFICIENCY 86.5, 230/460 VAC, 2.9 AMPS. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR, THREE PHASE, TOTALLY ENCLOSED, FOOT MOUNTED, HP 1, RPM 1200, NEMA FRAME 56, ENCLOSURE TEFC, FULL LOAD EFFICIENCY 82.5, VOLTAGE 230/460, AMPS 1.8. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR, THREE PHASE, TOTALLY ENCLOSED, FOOT MOUNTED, HP 1, RPM 1800, NEMA FRAME 143T, ENCLOSURE TEFC, FULL LOAD EFFICIENCY 85.5, 230/460VAC, 50/60HZ, AMPS 1.5. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR, THREE PHASE, TOTALLY ENCLOSED, FOOT MOUNTED, HP 2, RPM 1200, NEMA FRAME 184T, ENCLOSURE TEFC, FULL LOAD EFFICIENCY 88.5, VOLTAGE 230/460, AMPS 3.2. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR, THREE PHASE, TOTALLY ENCLOSED, FOOT MOUNTED, HP 2, RPM 1800, NEMA FRAME 56, ENCLOSURE TEFC, FULL LOAD EFFICIENCY 86.5, VOLTAGE 230/460, AMPS 2.9. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR, THREE PHASE, TOTALLY ENCLOSED, FOOT MOUNTED, HP 2, RPM 3600, NEMA FRAME 145T, ENCLOSURE TEFC, FULL LOAD EFFICIENCY 85.5, VOLTAGE 230/460, AMPS 2.5. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR, THREE PHASE, TOTALLY ENCLOSED, FOOT MOUNTED, HP 3, RPM 1800, NEMA FRAME 182T, ENCLOSURE TEFC, FULL LOAD EFFICIENCY 89.5, VOLTAGE 575, AMPS 3.3. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR, THREE PHASE, TOTALLY ENCLOSED, FOOT MOUNTED, HP 7 1/2, RPM 1800, NEMA FRAME 213T, ENCLOSURE TEFC, FULL LOAD EFFICIENCY 91.7, VOLTAGE 230/460, AMPS 9.5. FREE 2 YEAR RADWELL WARRANTY... | |
| MOTOR, THREE PHASE, TOTALLY ENCLOSED, FOOT MOUNTED, NEMA FRAME 182T, ENCLOSURE TEFC, VOLTAGE 230/460VAC, AMPS 3.8, 60HZ, 3460RPM, 3HP. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR, THREE PHASE, TOTALLY ENCLOSED, FOOT MOUNTEDHP 10, RPM 1800, NEMA FRAME 215T, ENCLOSURE TEFC, FULL LOAD EFFICIENCY 91.7, VOLTAGE 230/460, AMPS 12. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR, THREE PHASE, TOTALLY ENCLOSED, FOOT MOUNTEDHP 2, RPM 1800, NEMA FRAME 145T, ENCLOSURE TEFC, FULL LOAD EFFICIENCY 86.5, VOLTAGE 230/460, AMPS 2.9. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR, THREE PHASE, TOTALLY ENCLOSED, FOOT MOUNTEDHP 5, RPM 1800, NEMA FRAME 184T, ENCLOSURE TEFC, FULL LOAD EFFICIENCY 89.5, VOLTAGE 230/460, AMPS 6.7. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR, WATERTIGHT INDUCTION, 90 WATTS, 200-230 VOLTS, 50/60 HERTZ, 3 PHASE, 0.49-0.54 AMPS, 1600 RPM. FREE 2 YEAR RADWELL WARRANTY | |
| MTR,KIT,K044,1 IN,F,D,NO COM,S, MTR ROTARY KIT (PW) K044, PAR K044100-FD1. FREE 2 YEAR RADWELL WARRANTY | |
| OBSOLETE, 480VAC, 50/60HZ, 2.1-1.2AMP. FREE 2 YEAR RADWELL WARRANTY | |
| OEM REPLACEMENT MOTOR, 1/15 HP, 1550/1300 RPM, 208-230 VOLTS, 3.3 INCH , DIAMETER, OAO - D1126. FREE 2 YEAR RADWELL WARRANTY | |
| OEM REPLACEMENT MOTOR, 1/6 HP, 1100 RPM, 208/230 VOLTS, 42 FRAME, TEAO - D1071. FREE 2 YEAR RADWELL WARRANTY | |
| OEM REPLACEMENT MOTOR, 1/8 HP, 1125 RPM, 208/230 VOLTS, 48 FRAME, TEAO - D847. FREE 2 YEAR RADWELL WARRANTY | |
| OPEN LOOP GALVO MOTOR,OPTICAL SCANNER,9IN CABLE,300HZ. FREE 2 YEAR RADWELL WARRANTY | |
| ORIENTAL MOTOR Motors/GearBox/Clutc h FPW425C2-12.5E | |
| ORIENTAL MOTOR Motors/GearBox/Clutc h FPW540S2-18 | |
| PARALLEL SHAFT HELICAL GEARMOTOR, 4500 RPM, HOLLOW SHAFT 30MM, 3000/233 R/MIN. FREE 2 YEAR RADWELL WARRANTY | |
| PERMANENT SPLIT CAPACITOR MOTOR, 1/2 HP, 4.0 AMP, 208 / 230 V, 60 HZ, 1075 RPM, 3 SPEED. FREE 2 YEAR RADWELL WARRANTY | |
| PERMANENT SPLIT CAPACITOR MOTOR, 1/3 - 1/4 - 1/6 HP, 2.2 - 1.5 - 0.9 AMP, 277 V, 60 HZ, 1075 RPM, 3 SPEED. FREE 2 YEAR RADWELL WARRANTY | |
| PERMANENT SPLIT CAPACITOR MOTOR, 1/4 - 1/6 - 1/8 HP, 1.5 - 1.0 - 0.8 AMP, 277 V, 60 HZ, 1075 RPM, 3 SPEED. FREE 2 YEAR RADWELL WARRANTY | |
| PITTMAN Motors/GearBox/Clutc h GM9213-4 | |
| PITTMAN Motors/GearBox/Clutc h GM9232C513-R7 | |
| PITTMAN Motors/GearBox/Clutc h GM9236S026-R1 | |
| PITTMAN Motors/GearBox/Clutc h GM9413-5 | |
| REGAL BELOIT, MARATHON MOTORS, G583, 1425-1725RPM, 1HP 208-230/460V 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACED BY 056T11DRR70004A1 (G088B) ONCE INVENTORY IS DEPLETED - 3/4,1140,ODP,56H,3/6 0/230/460. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACED BY 5K46KN4085X (K1410) ONCE INVENTORY IS DEPLETED - 3/4,1725,DP,56,3/60/ 200-230/460. FREE 2 YEAR RADWELL WARRANTY | |
| REVERSIBLE MOTOR 200V 24VDC 40W W/MAGNETIC BRAKE. FREE 2 YEAR RADWELL WARRANTY | |
| ROTARY ACTUATOR, SEMI-ROTARY DRIVE, W/ SPIGOT SHAFT, 16 MM PISTON, 180 SWIVEL ANGLE, 1 IN SHAFT. FREE 2 YEAR RADWELL WARRANTY | |
| SCR DRIVE MOTORS, SHUNT AND STABILIZED SHUNT WOUND DPFG, SELF VENTILATED, RIGID BASE 10 1750/2300 219AT 240 150/300. FREE 2 YEAR RADWELL WARRANTY | |
| SERVO MOTOR, 1.5 HP, 208-460 V, 2.4 TO 4.8 AMP, 1170 RPM SPEED, 3 PHASE, 60 HZ, 60 MINUTE DUTY TIME, 1000 M ALTITUDE, FOOT MOUNT, TEFC ENCLOSURE. FREE 2... | |
| SERVO MOTOR, MEDIUM INERTIA SERIES, 92MM FRAME, 1 MAGNET LENGTH, F WINDING, 1000 PPR ENCODER, NORMAL SHAFT, MILITARY STYLE, NONE. FREE 2 YEAR RADWELL WARRANTY | |
| SERVO MOTOR, MEDIUM INERTIA SERIES, 92MM FRAME, 3 MAGNET LENGTH, H WINDING, 1000 PPR ENCODER, KEYWAY SHAFT, MILITARY STYLE, NONE. FREE 2 YEAR RADWELL WARRANTY | |
| SERVO MOTOR, MEDIUM INERTIA SERIES, 92MM FRAME, 3 MAGNET LENGTH, H WINDING, RESOLVER, NORMAL SHAFT, MILITARY STYLE, NONE. FREE 2 YEAR RADWELL WARRANTY | |
| SERVO MOTOR, MOTOR FRAME SIZE- NEMA 23 - 2.33 IN (59.18 MM) SQ, 24-75 VDC, PEAK TORQUE- 828 OZ-IN, MAX SPEED- 1860 RPM, PEAK POWER- 304 W, CONT. (RMS) POWER-... | |
| SERVO MOTOR, MOTOR FRAME SIZE- NEMA 23 - 2.33 IN, 24-75 VDC, PEAK TORQUE- 620 OZ-IN, CONT. (RMS) TORQUE- 124 OZ-IN, MAX SPEED- 2520 RPM, PEAK POWER- 355 W, CONT. | |
| SERVO MOTOR. FREE 2 YEAR RADWELL WARRANTY | |
| SEW EURODRIVE Motors/GearBox/Clutc h DFT80K4-KS | |
| SEW EURODRIVE Motors/GearBox/Clutc h DRS71M4/FG | |
| SSE SUPER-E STAINLESS STEEL, THREE PHASE,TOTALLY ENCLOSED, C-FACE, FOOT MOUNTED, ENCAPSULATED, 3600 56C TENV, 12.75 59 82.5 208-230/460. FREE 2 YEAR RADWELL WARRANTY | |
| STEPPER MOTOR, 1.8DEGREE STEP ANGLE, SINGLE PHASE, SINGLE SHAFT, KH42 SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| STEPPER MOTOR, 2PHASE, 1.8DEG/STEP, 2.3OHM. FREE 2 YEAR RADWELL WARRANTY | |
| STEPPER MOTOR, 2PHASE, 1.8DEG/STEP, BI-POLAR, 8.51V, HIGH TORQUE. FREE 2 YEAR RADWELL WARRANTY | |
| STEPPER MOTOR, 3PHASE, KT SERIES, 1.2DEG/STEP. FREE 2 YEAR RADWELL WARRANTY | |
| STEPPER MOTOR, 40-42 MM LENGTH, KH SERIES, 56 MM MOUNTING SIZE, 2 PHASE, 1.76 VDC, 2.0 AMP, 1.8°/STEP. FREE 2 YEAR RADWELL WARRANTY | |
| STEPPER MOTOR, 50-54 MM MOTOR LENGTH, KH SERIES, 56 MM MOUNTING SIZE, 2 PHASE. FREE 2 YEAR RADWELL WARRANTY | |
| STEPPER MOTOR, 62.2R/MIN, 24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| STRONG GEAR MOTOR, 14VDC. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR ASEA BROWN BOVERI BALDOR/RELIANCE GP7406, GEAR MOTOR, MOTOR VOLTAGE: 90, GEAR RATIO: 30:1, RPM: 104, TORQUE (IN-LB): 75, GEAR BOX: RIGHT ANGLE. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR ASEA BROWN BOVERI BALDOR/RELIANCE GP7409, GEAR MOTOR, MOTOR VOLTAGE: 90, GEAR RATIO: 80:1, RPM: 20, TORQUE (IN-LB): 175, GEAR BOX: RIGHT ANGLE *DUAL SHAFT*. FREE 2 YEAR RADWELL... | |
| SUSPA Motors/GearBox/Clutc h D45-02500 | |
| TIMER MOTOR 24V 6W 2RPM 60YC. FREE 2 YEAR RADWELL WARRANTY | |
| UNIVERSAL DRIVE, COMPATIBLE WITH BRUSHLESS DC, PMDC BRUSH, OPEN AND CLOSED-LOOP STEPPER MOTORS, 30A PEAK, 12A CONTINUOUS, 12 TO 80 VDC, +/- 10VDC ANALOG SPEED/TORQUE CONTROL OR STEP/DIRECTION POSITIONING. FREE... | |
| UNIVERSAL DRIVE, COMPATIBLE WITH BRUSHLESS DC, PMDC BRUSH, OPEN AND CLOSED-LOOP STEPPER MOTORS, 60A PEAK, 24A CONTINUOUS, 12 TO 80 VDC, +/- 10VDC ANALOG SPEED/TORQUE CONTROL OR STEP/DIRECTION POSITIONING. FREE... | |
| UPGRADED BLOWER ASSEMBLY, MOTOR AND BLOWER, 1/43HP, 115V, 3000RPM, CCWSE, 1072-M144, 8211915108. FREE 2 YEAR RADWELL WARRANTY | |
| V*S MASTER INVERTER DRIVE, THREE PHASE, TOTALLY ENCLOSED. FREE 2 YEAR RADWELL WARRANTY | |
| V-BELT, GRIPNOTCH, CX SECTION, 242.2" L, 7/8" W. FREE 2 YEAR RADWELL WARRANTY | |
| VARIABLE SPEED DC MOTOR, 1/2HP, 1725RPM, 56C FRAME, 5.5AMP FULL LOAD, ENCL: TENV, 2INCH SHAFT. FREE 2 YEAR RADWELL WARRANTY | |
| WASHDOWN GEAR MOTOR,FRAME 3.15 IN, OUTPUT 25W(1/30 HP), THREE-PHASE 200/220/230 VAC, 60/50 HZ, GEAR RATIO 15:1, OUTPUT SHAFT DIA. 10MM. FREE 2 YEAR RADWELL WARRANTY | |
| WATERTIGHT INDUCTION MOTOR, 200/230VAC, 50/60HZ, 90W, 0.54/0.51A, 3 PH, 1300/1600RPM. FREE 2 YEAR RADWELL WARRANTY | |
| WEG ELECTRIC LINK MODULE, FOR USE WITH MPW40 PROTECTORS AND CWC025 SERIES MINIATURE CONTACTORS WITH AC COILS. NOT FOR USE WITH 4-POLE CWC SERIES MINIATURE CONTACTORS.. FREE 2 YEAR RADWELL... | |
| WORM GEAR MOTOR. FREE 2 YEAR RADWELL WARRANTY | |
| WORM SPEED REDUCER, RIGHT ANGLE WORM GEAR SPEED REDUCER - DOUBLE REDUCTION, 400:1 RATIO, 1.33 IN CENTER DISTANCE, C-FACE QUILL, 0.6250 IN INPUT SIZE, LEFT HAND OUTPUT, 56C FRAME. FREE... |
| << Prev | Next >> |