ABB AB Gear Motor GP231004

Description
DISCONTINUED BY MANUFACTURER, GEAR MOTOR, RIGHT ANGLE, BRUSHED, DC, RIGHT ANGLE, 72:1 RATIO, 1/25 HP, 90 VDC, TENV, BASE MOUNT. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, GEAR MOTOR, RIGHT ANGLE, BRUSHED, DC, RIGHT ANGLE, 72:1 RATIO, 1/25 HP, 90 VDC, TENV, BASE MOUNT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Gear Motor - 64302017 - Radwell International
Willingboro, NJ, United States
Gear Motor
64302017
Gear Motor 64302017
DISCONTINUED BY MANUFACTURER, GEAR MOTOR, RIGHT ANGLE, BRUSHED, DC, RIGHT ANGLE, 72:1 RATIO, 1/25 HP, 90 VDC, TENV, BASE MOUNT. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, GEAR MOTOR, RIGHT ANGLE, BRUSHED, DC, RIGHT ANGLE, 72:1 RATIO, 1/25 HP, 90 VDC, TENV, BASE MOUNT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 64302017
Product Name Gear Motor
Unlock Full Specs
to access all available technical data

Similar Products

Precision Gearmotor with Spur Gearbox - S15**...12MS... - Constar Motion Co., Ltd
Specs
DC Voltage Range 5.0 VDC
Gear Type Spur
Gearbox Ratio 2 to 7 : 1
View Details
Stepper Motors - 403-1027-ND - DigiKey
Specs
Motor Type Stepper Motor
DC Construction Permanent Magnet
DC Voltage Range 5.0 VDC
View Details
L16-R Miniature Linear Servos for RC & Arduino 140mm 63:1 6 volts - L16-140-63-6-R - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 6V
Gearbox Ratio 63 : 1
View Details
IN-LINE Brushless Gearmotors - MMP BL44-297H-120V GP42-169 - Midwest Motion Products, Inc.
Specs
Commutation Brushless
DC Voltage Range 120.0 VDC
Continuous Current 0.8900 amps
View Details