AMETEK, Inc. Gear Motor GM9413J485

Description
GEAR MOTOR 12VDC 127.7:1 RATIO. FREE 2 YEAR RADWELL WARRANTY
Description
GEAR MOTOR 12VDC 127.7:1 RATIO. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Gear Motor - 51253388 - Radwell International
Willingboro, NJ, United States
Gear Motor
51253388
Gear Motor 51253388
GEAR MOTOR 12VDC 127.7:1 RATIO. FREE 2 YEAR RADWELL WARRANTY

GEAR MOTOR 12VDC 127.7:1 RATIO. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 51253388
Product Name Gear Motor
Unlock Full Specs
to access all available technical data

Similar Products

Motor - 120684751 - Radwell International
Specs
Commutation Brushless
View Details
SXG Gear Motor, 400V Batteryless - SXG75DW_-VL155-05 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Output Power 10.05 HP
Gearbox Ratio 5 : 1
Units Metric
View Details
T16-300-64-12-R track linear servo - T16-300-64-12-R - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 12V
Gearbox Ratio 64 : 1
View Details
Power Seat Adjustment Motor - PGM-WH60 Series - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Output Power 0.0206 HP
Gear Type Worm
View Details