Regal Rexnord Corporation Motor D166

Description
BLOWER MOTOR, 1/6-1/9HP, 1050RPM, SINGLE PHASE, 115VAC, 60HZ, 7.2-3.8A, 2 SPEED. FREE 2 YEAR RADWELL WARRANTY
Description
BLOWER MOTOR, 1/6-1/9HP, 1050RPM, SINGLE PHASE, 115VAC, 60HZ, 7.2-3.8A, 2 SPEED. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Motor - 57167968 - Radwell International
Willingboro, NJ, United States
BLOWER MOTOR, 1/6-1/9HP, 1050RPM, SINGLE PHASE, 115VAC, 60HZ, 7.2-3.8A, 2 SPEED. FREE 2 YEAR RADWELL WARRANTY

BLOWER MOTOR, 1/6-1/9HP, 1050RPM, SINGLE PHASE, 115VAC, 60HZ, 7.2-3.8A, 2 SPEED. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 57167968
Product Name Motor
Unlock Full Specs
to access all available technical data

Similar Products

B0614A4 Autoclavable Slotted Brushless DC Gearmotor - B0614A4002 - Portescap
Specs
Motor Type DC Motor
Commutation Brushless
Standard DC Voltage 48V
View Details
33A-WX Series DC Parallel Shaft SCR Rated 90V & 180V Gearmotors - 1255 - Bodine Electric Company
Specs
Motor Type DC Motor
Standard DC Voltage 90V
DC Voltage Range 90.0 VDC
View Details
Brushless DC-Flat Motors Series 1509 ... B 4 Pole Technology -  - FAULHABER MICROMO
Specs
Motor Type DC Motor; Stepper Motor
Commutation Brushless
DC Voltage Range 6.0 VDC
View Details
 - PGM.WH60HL-179-1317Q Gear motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Output Power 0.0188 HP
View Details