AMETEK, Inc. Gear Motor GM9232C513-R7

Description
DISCONTINUED BY MANUFACTURER, GEAR MOTOR, 11.5:1 RATIO, 38.2VDC, 2 METER CABLE, NO REPLACEMENT. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, GEAR MOTOR, 11.5:1 RATIO, 38.2VDC, 2 METER CABLE, NO REPLACEMENT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Gear Motor - 141068709 - Radwell International
Willingboro, NJ, United States
Gear Motor
141068709
Gear Motor 141068709
DISCONTINUED BY MANUFACTURER, GEAR MOTOR, 11.5:1 RATIO, 38.2VDC, 2 METER CABLE, NO REPLACEMENT. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, GEAR MOTOR, 11.5:1 RATIO, 38.2VDC, 2 METER CABLE, NO REPLACEMENT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Gear Motor -  - Radwell International
Willingboro, NJ, United States
Gear Motor
Gear Motor
PITTMAN Motors/GearBox/Clutc h GM9232C513-R7

PITTMAN Motors/GearBox/Clutch GM9232C513-R7

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 141068709
Product Name Gear Motor
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC-Gearmotors Series 1515 ... B 4 Pole Technology -  - FAULHABER MICROMO
Specs
Motor Type DC Motor; Stepper Motor
Commutation Brushless
DC Voltage Range 6.0 VDC
View Details
10Mm Planetary Gear Motor - YHD-M10-171K - Shenzhen Yunhongda Motor Co., LTD.
Shenzhen Yunhongda Motor Co., LTD.
Specs
DC Construction Coreless / Slotless
DC Voltage Range 3.0 VDC
Continuous Current 0.0750 amps
View Details
 - PGM.P42 Gear motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Output Power 0.2412 HP
View Details
Motor - 120684751 - Radwell International
Specs
Commutation Brushless
View Details