United Technologies Corporation Motor HC40GE233

Description
FAN MOTOR, 1/4 HP, 208-230 V, 60 HZ, 1.30 A, 1 PH, 1100 RPM. FREE 2 YEAR RADWELL WARRANTY
Description
FAN MOTOR, 1/4 HP, 208-230 V, 60 HZ, 1.30 A, 1 PH, 1100 RPM. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Motor - 18894948 - Radwell International
Willingboro, NJ, United States
FAN MOTOR, 1/4 HP, 208-230 V, 60 HZ, 1.30 A, 1 PH, 1100 RPM. FREE 2 YEAR RADWELL WARRANTY

FAN MOTOR, 1/4 HP, 208-230 V, 60 HZ, 1.30 A, 1 PH, 1100 RPM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 18894948
Product Name Motor
Unlock Full Specs
to access all available technical data

Similar Products

SXG Gear Motor, 400V Batteryless - SXG09DW_-VL090-05 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Output Power 1.14 HP
Gearbox Ratio 5 : 1
Units Metric
View Details
150mm mini linear servo - P16-150-64-12-R - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 12V
Gearbox Ratio 64 : 1
View Details
Power Window Lift Motor - PGM-578-VEL - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Output Power 0.0268 HP
Gear Type Worm
View Details