Techtop Industries, Inc. Motor GRC0052F

Description
MOTOR, 5HP, 3600RPM, 575V, FRAME 184T, . FREE 2 YEAR RADWELL WARRANTY
Description
MOTOR, 5HP, 3600RPM, 575V, FRAME 184T, . FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Motor - 108678309 - Radwell International
Willingboro, NJ, United States
MOTOR, 5HP, 3600RPM, 575V, FRAME 184T, . FREE 2 YEAR RADWELL WARRANTY

MOTOR, 5HP, 3600RPM, 575V, FRAME 184T, . FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 108678309
Product Name Motor
Unlock Full Specs
to access all available technical data

Similar Products

DC Micro Motor - BD59ZY90 - Yuyao Baida Electric CO., LTD.
Yuyao Baida Electric CO., LTD.
Specs
Motor Type DC Motor
Gear Type Worm
Units Metric
View Details
Stepper Gearmotor: 5.96
Specs
Motor Type Stepper Motor
Step Angle 1.80 degrees
Continuous Current 4.7 amps
View Details
High Torque Noodle Machine Gear Motor - PGM-W192 - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Output Power 0.1045 HP
Gear Type Worm
View Details
Stepper Motors - 403-1028-ND - DigiKey
Specs
Motor Type Stepper Motor
DC Construction Permanent Magnet
Standard DC Voltage 12V
View Details