Regal Rexnord Corporation Motor D978

Description
PERMANENT SPLIT CAPACITOR MOTOR, 1/4 - 1/6 - 1/8 HP, 1.5 - 1.0 - 0.8 AMP, 277 V, 60 HZ, 1075 RPM, 3 SPEED. FREE 2 YEAR RADWELL WARRANTY
Description
PERMANENT SPLIT CAPACITOR MOTOR, 1/4 - 1/6 - 1/8 HP, 1.5 - 1.0 - 0.8 AMP, 277 V, 60 HZ, 1075 RPM, 3 SPEED. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Motor - 144259269 - Radwell International
Willingboro, NJ, United States
PERMANENT SPLIT CAPACITOR MOTOR, 1/4 - 1/6 - 1/8 HP, 1.5 - 1.0 - 0.8 AMP, 277 V, 60 HZ, 1075 RPM, 3 SPEED. FREE 2 YEAR RADWELL WARRANTY

PERMANENT SPLIT CAPACITOR MOTOR, 1/4 - 1/6 - 1/8 HP, 1.5 - 1.0 - 0.8 AMP, 277 V, 60 HZ, 1075 RPM, 3 SPEED. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 144259269
Product Name Motor
Unlock Full Specs
to access all available technical data

Similar Products

Motors - AC, DC - 403-1113225019-ND - DigiKey
Specs
Motor Type DC Motor
Commutation Brush
Standard DC Voltage 24V
View Details
P8 linear servo 25mm 252:1 - P8-25-252-12-R - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 12V
Gearbox Ratio 252 : 1
View Details
Flat DC-Micromotors Series 2607 ... SR IE2-16 Precious Metal Commutation with integrated Encoder -  - FAULHABER MICROMO
Specs
Motor Type DC Motor; Stepper Motor
DC Voltage Range 12.0 VDC
Torque Constant 2.32 in-oz/amp (16.4 mN-m/amp)
View Details
Precision Gearmotor with Planetary Gearbox - 30**...28*P... - Constar Motion Co., Ltd
Specs
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Gear Type Planetary
View Details