ABB AB Motor IDM3582T

Description
MOTOR, 1HP,1150RPM,3PH,60HZ ,145TC,0528M,TEBC,F1 , POLES 06, ENCL TEBC, FRAME 0500M, OUTPUT 1, VOLTAGE 230/460, PHASE 3, SPEC 05E535W631G1, RPM 1150, DESIGN B, DIMENSION L22.875 X W12.25 X H12.813 IN. FREE 2 YEAR RADWELL WARRANTY
Description
MOTOR, 1HP,1150RPM,3PH,60HZ ,145TC,0528M,TEBC,F1 , POLES 06, ENCL TEBC, FRAME 0500M, OUTPUT 1, VOLTAGE 230/460, PHASE 3, SPEC 05E535W631G1, RPM 1150, DESIGN B, DIMENSION L22.875 X W12.25 X H12.813 IN. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Motor - 64304962 - Radwell International
Willingboro, NJ, United States
MOTOR, 1HP,1150RPM,3PH,60HZ ,145TC,0528M,TEBC,F1 , POLES 06, ENCL TEBC, FRAME 0500M, OUTPUT 1, VOLTAGE 230/460, PHASE 3, SPEC 05E535W631G1, RPM 1150, DESIGN B, DIMENSION L22.875 X W12.25 X H12.813 IN. FREE 2 YEAR RADWELL WARRANTY

MOTOR, 1HP,1150RPM,3PH,60HZ,145TC,0528M,TEBC,F1, POLES 06, ENCL TEBC, FRAME 0500M, OUTPUT 1, VOLTAGE 230/460, PHASE 3, SPEC 05E535W631G1, RPM 1150, DESIGN B, DIMENSION L22.875 X W12.25 X H12.813 IN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 64304962
Product Name Motor
Unlock Full Specs
to access all available technical data

Similar Products

SXA Gear Motor, 200V Batteryless - SXA10AW_-VL070-05 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Output Power 1.34 HP
Gearbox Ratio 5 : 1
Units Metric
View Details
L12-I Micro Linear Actuator with Internal Controller 100mm 50:1 6 volts - L12-100-50-6-I - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 6V
Gearbox Ratio 50 : 1
View Details
Industry Automation Gear DC Motor - PGM-P42 - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Output Power 0.0496 HP
Gear Type Planetary
View Details