ABB AB Motor IDM3587T

Description
MOTOR, 2 HP, 5.4 AMPS, 1755 RPM, 3 PHASE, 230/460 VAC, 60 HZ. FREE 2 YEAR RADWELL WARRANTY
Description
MOTOR, 2 HP, 5.4 AMPS, 1755 RPM, 3 PHASE, 230/460 VAC, 60 HZ. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Motor - 64304978 - Radwell International
Willingboro, NJ, United States
MOTOR, 2 HP, 5.4 AMPS, 1755 RPM, 3 PHASE, 230/460 VAC, 60 HZ. FREE 2 YEAR RADWELL WARRANTY

MOTOR, 2 HP, 5.4 AMPS, 1755 RPM, 3 PHASE, 230/460 VAC, 60 HZ. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 64304978
Product Name Motor
Unlock Full Specs
to access all available technical data

Similar Products

DC Micro Motor - 76mm-1 - Yuyao Baida Electric CO., LTD.
Yuyao Baida Electric CO., LTD.
Specs
Motor Type DC Motor
Units Metric
Shaft Orientation Right Angle
View Details
Stepper Gearmotor: 3.65
Specs
Motor Type Stepper Motor
Step Angle 1.80 degrees
Continuous Current 1.25 amps
View Details
AC Universal Motor for Meat Grinder - PU5425220 - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
AC Construction Universal
AC Voltage & Frequency 220 V
Output Power 0.4021 HP
View Details
Stepper Motors - 403-1029-ND - DigiKey
Specs
Motor Type Stepper Motor
DC Construction Permanent Magnet
Standard DC Voltage 12V
View Details