Glentek, Inc. Motor GM4050

Description
DC MOTOR 2000RPM .6OHM 2400RPM 12.8AMP. FREE 2 YEAR RADWELL WARRANTY
Description
DC MOTOR 2000RPM .6OHM 2400RPM 12.8AMP. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Motor - 22053228 - Radwell International
Willingboro, NJ, United States
DC MOTOR 2000RPM .6OHM 2400RPM 12.8AMP. FREE 2 YEAR RADWELL WARRANTY

DC MOTOR 2000RPM .6OHM 2400RPM 12.8AMP. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 22053228
Product Name Motor
Unlock Full Specs
to access all available technical data

Similar Products

DC Micro Motor - 76mm-1 - Yuyao Baida Electric CO., LTD.
Yuyao Baida Electric CO., LTD.
Specs
Motor Type DC Motor
Units Metric
Shaft Orientation Right Angle
View Details
16 To 1 Gear Ratio, Reversible 12V D.C. Gearmotor with Plastic Housing & Steel Shaft - A 3Z16-1150C - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Motor Type DC Motor
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
View Details
New electric adjustable standing desk gearbox motor - PGM.W050 series - Shenzhen Power Motor Industrial Co., Ltd.
Specs
Output Power 0.1019 HP
Gear Type Worm
View Details
Stepper Motors - 403-1028-ND - DigiKey
Specs
Motor Type Stepper Motor
DC Construction Permanent Magnet
Standard DC Voltage 12V
View Details