Regal Rexnord Corporation Motor D1124

Description
MOTOR, CONTINUOUS DUTY, 2.1 AMP, 115 VAC, 60HZ, 1/20 HP, 1550 RPM, 1.0 SF, 5/16 IN SHAFT DIAMETER. 3 IN SHAFT LENGTH. FREE 2 YEAR RADWELL WARRANTY
Description
MOTOR, CONTINUOUS DUTY, 2.1 AMP, 115 VAC, 60HZ, 1/20 HP, 1550 RPM, 1.0 SF, 5/16 IN SHAFT DIAMETER. 3 IN SHAFT LENGTH. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Motor - 57177129 - Radwell International
Willingboro, NJ, United States
MOTOR, CONTINUOUS DUTY, 2.1 AMP, 115 VAC, 60HZ, 1/20 HP, 1550 RPM, 1.0 SF, 5/16 IN SHAFT DIAMETER. 3 IN SHAFT LENGTH. FREE 2 YEAR RADWELL WARRANTY

MOTOR, CONTINUOUS DUTY, 2.1 AMP, 115 VAC, 60HZ, 1/20 HP, 1550 RPM, 1.0 SF, 5/16 IN SHAFT DIAMETER. 3 IN SHAFT LENGTH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 57177129
Product Name Motor
Unlock Full Specs
to access all available technical data

Similar Products

34B-WX Series Parallel Shaft BLDC Gearmotor - 1115 - Bodine Electric Company
Specs
Motor Type DC Motor
Commutation Brushless
DC Voltage Range 130.0 VDC
View Details
Brushless DC-Servomotors Series 0308 ... B 2 Pole Technology, sensorless -  - FAULHABER MICROMO
Specs
Motor Type Servomotor; Stepper Motor
Commutation Brushless
DC Voltage Range 3.0 VDC
View Details
Aluminum Alloy Gear Motor with Triple Bearing Support - YHD-G4430 - Shenzhen Yunhongda Motor Co., LTD.
Specs
DC Voltage Range 12.0 to 24.0 VDC
Shaft Speed 10 to 300 rpm
Environmental Features Dust-proof; Drip-proof
View Details
200mm linear servo - P16-200-22-12-R - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 12V
Gearbox Ratio 22 : 1
View Details