GE Company Motor D90AC

Description
DISCONTINUED BY MANUFACTURER, ROTARY VANE PUMP, MECHANICAL VACUUM PUMP, PFPE OIL, PEAK PUMPING SPEED-53.7CFM, KF40 INLET FLANGE, KF40 OUTLET FLANGE, ULTIMATE PRESSURE:1 X 10-3 TORR. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, ROTARY VANE PUMP, MECHANICAL VACUUM PUMP, PFPE OIL, PEAK PUMPING SPEED-53.7CFM, KF40 INLET FLANGE, KF40 OUTLET FLANGE, ULTIMATE PRESSURE:1 X 10-3 TORR. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Motor - 182542259 - Radwell International
Willingboro, NJ, United States
DISCONTINUED BY MANUFACTURER, ROTARY VANE PUMP, MECHANICAL VACUUM PUMP, PFPE OIL, PEAK PUMPING SPEED-53.7CFM, KF40 INLET FLANGE, KF40 OUTLET FLANGE, ULTIMATE PRESSURE:1 X 10-3 TORR. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, ROTARY VANE PUMP, MECHANICAL VACUUM PUMP, PFPE OIL, PEAK PUMPING SPEED-53.7CFM, KF40 INLET FLANGE, KF40 OUTLET FLANGE, ULTIMATE PRESSURE:1 X 10-3 TORR. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 182542259
Product Name Motor
Unlock Full Specs
to access all available technical data

Similar Products

DC Geared Motor - WG5 Series - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Motor Type DC Motor
Commutation Brush
Standard DC Voltage 24V
View Details
Mature blender motor 230V AC universal motor - PU7030220 - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
AC Construction Universal
AC Voltage & Frequency 220 V
Output Power 0.2410 HP
View Details
Flat DC-Micromotors Series 2607 ... SR Precious Metal Commutation -  - FAULHABER MICROMO
Specs
Motor Type DC Motor; Stepper Motor
DC Voltage Range 12.0 VDC
Torque Constant 2.7 in-oz/amp (19.09 mN-m/amp)
View Details
B0614A4 Autoclavable Slotted Brushless DC Gearmotor - B0614A4003 - Portescap
Specs
Motor Type DC Motor
Commutation Brushless
Standard DC Voltage 24V
View Details