Altra Industrial Motion Motor JUTF-WB-B

Description
1-1/2HP 230/460V3 AC MOTOR WB. FREE 2 YEAR RADWELL WARRANTY
Description
1-1/2HP 230/460V3 AC MOTOR WB. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Motor - 99886709 - Radwell International
Willingboro, NJ, United States
1-1/2HP 230/460V3 AC MOTOR WB. FREE 2 YEAR RADWELL WARRANTY

1-1/2HP 230/460V3 AC MOTOR WB. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 99886709
Product Name Motor
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC-Servomotors Series 0515 ... B 2 Pole Technology, sensorless -  - FAULHABER MICROMO
Specs
Motor Type Servomotor; Stepper Motor
Commutation Brushless
DC Voltage Range 6.0 VDC
View Details
Plastic Gearbox Motor Actuator – Desk Lift Drive System - YHD-3041 - Shenzhen Yunhongda Motor Co., LTD.
Specs
Commutation Brush
DC Voltage Range 12.0 to 29.0 VDC
Output Power 0.0804 to 0.1072 HP
View Details
 - PGM.P022M0045-01 Gear motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Output Power 0.0021 HP
View Details
Stepper Motor - Hansen Series 119-1 Size 19 Step Motor - ElectroCraft
Specs
Motor Type Stepper Motor
Standard DC Voltage 12V; 24V
DC Voltage Range 12.0 to 24.0 VDC
View Details