Mitsubishi Electric & Electronics USA, Inc. Gear Motor GM-J2T

Description
DISCONTINUED BY MANUFACTURER, GEAR MOTOR, GM-J2 SERIES, AE GEAR SIZE, 90 W, 60/72 RPM, 4 POLE, 3 PHASE, 200-220 V, 50/60 HZ, 1:25 RATIO, WITHOUT BRAKE. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, GEAR MOTOR, GM-J2 SERIES, AE GEAR SIZE, 90 W, 60/72 RPM, 4 POLE, 3 PHASE, 200-220 V, 50/60 HZ, 1:25 RATIO, WITHOUT BRAKE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Gear Motor - 213793593 - Radwell International
Willingboro, NJ, United States
Gear Motor
213793593
Gear Motor 213793593
DISCONTINUED BY MANUFACTURER, GEAR MOTOR, GM-J2 SERIES, AE GEAR SIZE, 90 W, 60/72 RPM, 4 POLE, 3 PHASE, 200-220 V, 50/60 HZ, 1:25 RATIO, WITHOUT BRAKE. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, GEAR MOTOR, GM-J2 SERIES, AE GEAR SIZE, 90 W, 60/72 RPM, 4 POLE, 3 PHASE, 200-220 V, 50/60 HZ, 1:25 RATIO, WITHOUT BRAKE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 213793593
Product Name Gear Motor
Unlock Full Specs
to access all available technical data

Similar Products

42R5-FX Series Split Phase Parallel Shaft AC Gearmotor - 0650 - Bodine Electric Company
Specs
Motor Type AC Motor
AC Voltage & Frequency 120V/60Hz
Phase Single-phase
View Details
Gear Motor - YHD-25RGM370-45K - Shenzhen Yunhongda Motor Co., LTD.
Shenzhen Yunhongda Motor Co., LTD.
Specs
DC Construction Coreless / Slotless
DC Voltage Range 2.7 VDC
Continuous Current 2.1 amps
View Details
Brushless DC-Servomotors Series 2264 ... BP4 4 Pole Technology -  - FAULHABER MICROMO
Specs
Motor Type Servomotor; Stepper Motor
Commutation Brushless
DC Voltage Range 12.0 VDC
View Details
Brushed DC Geared Motor - GB80 Series (80ZYT-180-24-300) - 3X Motion Technologies Co., Ltd
Specs
Motor Type DC Motor
Commutation Brush
Standard DC Voltage 24V
View Details