Regal Rexnord Corporation Motor CX240

Description
V-BELT, GRIPNOTCH, CX SECTION, 242.2" L, 7/8" W. FREE 2 YEAR RADWELL WARRANTY
Description
V-BELT, GRIPNOTCH, CX SECTION, 242.2" L, 7/8" W. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Motor - 50708508 - Radwell International
Willingboro, NJ, United States
V-BELT, GRIPNOTCH, CX SECTION, 242.2" L, 7/8" W. FREE 2 YEAR RADWELL WARRANTY

V-BELT, GRIPNOTCH, CX SECTION, 242.2" L, 7/8" W. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 50708508
Product Name Motor
Unlock Full Specs
to access all available technical data

Similar Products

B2010A4 Autoclavable Slotted Brushless DC Gearmotor - B2010A4000 - Portescap
Specs
Motor Type DC Motor
Commutation Brushless
DC Voltage Range 40.0 VDC
View Details
L16-R Miniature Linear Servos for RC & Arduino 100mm 150:1 6 volts - L16-100-150-6-R - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 6V
Gearbox Ratio 150 : 1
View Details
DC-Gearmotors Series 1512 ... SR IE2-8 Precious Metal Commutation with integrated Encoder -  - FAULHABER MICROMO
Specs
Motor Type DC Motor; Stepper Motor
DC Voltage Range 12.0 VDC
Torque Constant 1.01 in-oz/amp (7.15 mN-m/amp)
View Details
Precision Gearmotor with Planetary Gearbox - BO48**...52MP... - Constar Motion Co., Ltd
Specs
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Gear Type Planetary
View Details