ABB AB Motor KM3457

Description
MOTOR, THREE PHASE, TOTALLY ENCLOSED, C-FACE, FOOTLESS, HP 1/3, RPM 3600, FRAME 56C, ENCLOSURE TENV, FULL LOAD EFFICIENCY 72, VOLTAGE 230/460, AMPS 0.7. FREE 2 YEAR RADWELL WARRANTY
Description
MOTOR, THREE PHASE, TOTALLY ENCLOSED, C-FACE, FOOTLESS, HP 1/3, RPM 3600, FRAME 56C, ENCLOSURE TENV, FULL LOAD EFFICIENCY 72, VOLTAGE 230/460, AMPS 0.7. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Motor - 64289587 - Radwell International
Willingboro, NJ, United States
MOTOR, THREE PHASE, TOTALLY ENCLOSED, C-FACE, FOOTLESS, HP 1/3, RPM 3600, FRAME 56C, ENCLOSURE TENV, FULL LOAD EFFICIENCY 72, VOLTAGE 230/460, AMPS 0.7. FREE 2 YEAR RADWELL WARRANTY

MOTOR, THREE PHASE, TOTALLY ENCLOSED, C-FACE, FOOTLESS, HP 1/3, RPM 3600, FRAME 56C, ENCLOSURE TENV, FULL LOAD EFFICIENCY 72, VOLTAGE 230/460, AMPS 0.7. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Motor -  - Radwell International
Willingboro, NJ, United States
Motor
Motor
BALDOR RELIANCE Motors/GearBox/Clutc h KM3457

BALDOR RELIANCE Motors/GearBox/Clutch KM3457

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 64289587
Product Name Motor
Unlock Full Specs
to access all available technical data

Similar Products

Precision Gearmotor with Planetary Gearbox - 10**...10*P... - Constar Motion Co., Ltd
Specs
DC Voltage Range 3.0 VDC
Gear Type Planetary
Gearbox Ratio 4 to 4096 : 1
View Details
Stepper Motors - 403-1027-ND - DigiKey
Specs
Motor Type Stepper Motor
DC Construction Permanent Magnet
DC Voltage Range 5.0 VDC
View Details
L12-I Micro Linear Actuator with Internal Controller 50mm 100:1 12 volts - L12-50-100-12-I - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 12V
Gearbox Ratio 100 : 1
View Details
IN-LINE Brushless Gearmotors - MMP BL44-297F-48V GP42-025 - Midwest Motion Products, Inc.
Specs
Commutation Brushless
Standard DC Voltage 48V
DC Voltage Range 48.0 VDC
View Details